EN
  • EN
  • DE

ADM4851ACP-REEL7

Part No ADM4851ACP-REEL7
Manufacturer Analog Devices Inc.
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description IC Txrx RS485/422 500KBPS 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LFCSP EP
Data Rate 500 kbps
Lead Free Contains Lead
Logic Function Transceiver
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 200 µA
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Current 200 µA
Operating Supply Voltage 5 V
Packaging Tape and Reel
RoHS Compliant
Simplex/Duplex Half Duplex
Win Source Part Number 1210501-ADM4851ACP-REEL7
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM4851ACP-REEL7 CAD Model

Description

ADM4851ACP-REEL7

The ADM4851ACP-REEL7 is a high-performance, low-power RS-485/RS-422 transceiver from Analog Devices Inc., designed to facilitate communication on balanced data transmission lines. This integrated circuit is a perfect solution for industrial and commercial applications requiring robust and reliable data communication over long distances.

Operating on a single 5V power supply, the ADM4851ACP-REEL7 is capable of transmitting data at rates up to 5 Mbps, which is ideal for high-speed data acquisition, multipoint communication systems, and networked devices. With its half-duplex configuration, it allows for bidirectional communication over a single pair of wires, making it a versatile choice for various communication protocols.

The device features thermal shutdown and current limiting to provide protection against output short circuits and situations where bus contention may cause excessive power dissipation. The inclusion of these protective measures ensures reliable operation and extends the lifespan of the transceiver under harsh conditions.

The ADM4851ACP-REEL7 comes in a compact 8-lead SOIC package and is offered in tape and reel form for automated assembly processes, denoted by the "-REEL7" suffix. This packaging facilitates efficient handling and manufacturing, enabling easier integration into system designs.

Key specifications of the ADM4851ACP-REEL7 include:

  • 5V Single Supply Operation
  • 5 Mbps Data Rate
  • Half-Duplex Communication
  • Thermal Shutdown and Current Limiting
  • Industry-Standard 8-lead SOIC Package
  • Extended Temperature Range: -40°C to +85°C

Whether it's for factory automation, HVAC systems, or any other demanding industrial environments, the ADM4851ACP-REEL7 by Analog Devices Inc. is engineered to provide a reliable and efficient interface for differential data transmission, ensuring data integrity and system stability.

You May Also Be Interested in

Texas Instruments
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP 0 to 70
Lowest to $32.0357
Texas Instruments
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Lowest to $7.5093
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
Lowest to $1.5023
Analog Devices Inc.
Single Transmitter/Receiver RS-232/RS-422/RS-485 Automotive 28-Pin TSSOP EP Tube
Lowest to $17.4604
Texas Instruments
Dual Transmitter/Receiver RS-232 16-Pin SSOP T/R
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us
Analog Devices Inc.
IC Txrx RS485/422 500KBPS 8LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess