EN
  • EN
  • DE

SN75C3232EDBRG4

Part No SN75C3232EDBRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Dual Transmitter/Receiver RS-232 16-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 16
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Weight 128.593437 mg
Win Source Part Number 1095279-SN75C3232EDBRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75C3232EDBRG4 CAD Model

Description

Product Overview: SN75C3232EDBRG4

The SN75C3232EDBRG4 is a robust, high-performance transceiver from Texas Instruments designed for bidirectional communication in RS-232 data transmission systems. This device is part of TI's SN75C3232E series and offers a reliable interface between a serial communication controller and the physical serial data transmission medium.

Key Features

  • Dual Driver and Receiver: The SN75C3232EDBRG4 features two drivers and two receivers, making it suitable for full-duplex communication.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 3.0 V to 5.5 V, providing flexibility for use in various system designs.
  • Low-Power Consumption: The device is optimized for low-power consumption, which is critical for battery-powered and portable applications.
  • High Data Rate: It supports data rates up to 250 kbps, enabling fast data transfer for a variety of communication needs.
  • Electrostatic Discharge (ESD) Protection: The transceiver includes ESD protection exceeding JESD 22, ensuring robustness and longevity in harsh environments.
  • Operational Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for industrial applications.

Applications

The SN75C3232EDBRG4 is ideal for a range of applications that require reliable RS-232 data transmission, including:

  • Point-of-sale (POS) terminals
  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Networking equipment

Package and Quality

This transceiver comes in a compact SSOP-16 (DBR) package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN75C3232EDBRG4 is no exception. It adheres to high manufacturing standards, ensuring reliability and performance consistency across batches.

With its combination of features, the SN75C3232EDBRG4 from Texas Instruments stands out as a dependable choice for designers looking to implement RS-232 communication protocols in their systems, while demanding high performance and durability.

You May Also Be Interested in

Texas Instruments
Triple Transmitter/Receiver RS-232 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
5V RS-232 Interfaces 5V 2Driver/2Receiver
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.8754
Texas Instruments
Dual Line Driver With Adjustable Slew ate 8-CDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $3.5208
Texas Instruments
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Lowest to $0.6511
Texas Instruments
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP 0 to 70
Lowest to $32.0357
Texas Instruments
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
Lowest to $1.5023
Texas Instruments
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess