EN
  • EN
  • DE

SN75C3223PWRG4

Part No SN75C3223PWRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Weight 76.997305 mg
Win Source Part Number 1095277-SN75C3223PWRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75C3223PWRG4 CAD Model

Description

Product Overview: SN75C3223PWRG4

The SN75C3223PWRG4 is a robust, high-performance RS-232 interface IC from Texas Instruments designed to meet the communication requirements of modern serial devices. This integrated circuit is a part of TI's SN75C3223 series, which is known for its reliability and efficiency in providing bidirectional communication capabilities between devices.

Key Features

  • Electrical Characteristics: The SN75C3223PWRG4 operates at a single 3.0V to 5.5V supply, making it suitable for a wide range of applications, from battery-powered devices to industrial equipment. It can handle data transmission rates up to 250 kbps, ensuring swift data exchange.
  • Interface: This IC provides two drivers and two receivers, complying with the TIA/EIA-232-F Standards. The dual-driver/receiver configuration makes it an excellent choice for point-to-point connections.
  • Low Power Consumption: It has a low-power shutdown mode, which significantly reduces power usage when the device is not actively transmitting or receiving data, thereby extending the battery life of portable devices.
  • ESD Protection: The SN75C3223PWRG4 is designed with integrated electrostatic discharge (ESD) protection circuitry, which guards against the damaging effects of sudden voltage spikes, up to ±15 kV using the IEC 61000-4-2 Air-Gap Discharge method.
  • Package: The device comes in a TSSOP package, which is a space-saving form factor, ideal for compact PCB layouts and high-density mounting requirements.

Applications

The SN75C3223PWRG4 is versatile and can be used in a variety of applications, such as:

  • Portable and battery-powered devices
  • Industrial control systems
  • Point of sale terminals
  • Data acquisition systems
  • Networking equipment

With its combination of performance, reliability, and Texas Instruments' commitment to quality, the SN75C3223PWRG4 is an excellent choice for designers and engineers looking to implement RS-232 communications in their products. Its robust feature set ensures that it can meet the rigorous demands of a wide array of serial communication tasks.

You May Also Be Interested in

Maxim Integrated
IC TXRX RS232 SPI INT-CAP 28-DIP / RS232, RS485 Controller SPI, UART Interface 28-PDIP
Lowest to $18.9861
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780
Analog Devices Inc.
DGTL ISO 2.5KV RS422/RS485 32BGA / RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 30kV/µs CMTI 32-BBGA Module
Lowest to $61.2858
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 18DIP / 2/2 Transceiver Full RS232 18-DIP
Need more? Email Us
Maxim Integrated
IC Txrx Line-pwr RS232 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5023 $52.5805
85+ $1.2327 $104.7795
130+ $1.1942 $155.2460
175+ $1.1557 $202.2475
225+ $1.1171 $251.3475
300+ $1.0016 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess