EN
  • EN
  • DE

ADM5180JP

Part No ADM5180JP
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/423 OCTAL 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232, RS423
Number of Drivers/Receivers 8/8
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ADM5180
Standard Package 39 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558140-ADM5180JP
Ultra Librarian 3D Model Ultra Librarian ADM5180JP CAD Model

Description

The ADM5180JP from Analog Devices Inc. is a robust, high-speed octal RS-485/RS-422 transceiver designed to meet the demanding needs of industrial communication systems. This device integrates eight independent RS-485/RS-422 transceiver channels into a single package, making it an ideal solution for applications requiring multiple communication channels in a compact footprint.

Key Features:

  • High Data Rates: The ADM5180JP supports data rates up to 10 Mbps, enabling efficient and rapid data transfer.
  • Full Duplex Operation: Each channel can operate in full duplex mode, allowing simultaneous transmission and reception of data, which enhances communication efficiency.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and stability.
  • Extended Common-Mode Range: The common-mode input range extends to ±12V, providing improved noise immunity and robust data communication in electrically noisy environments.
  • Fail-Safe Receiver Inputs: The receiver inputs have a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, which enhances system safety.

Applications:

  • Industrial control systems
  • Factory automation
  • Process control networks
  • Data acquisition systems
  • Multipoint communication networks

With its robust design and advanced features, the ADM5180JP is engineered to provide reliable communication in harsh industrial environments. The device's integrated electrostatic discharge (ESD) protection circuits safeguard each transceiver against ESD events, further enhancing its resilience and longevity.

The ADM5180JP is available in a compact, surface-mount LQFP package, which is optimal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures performance across a wide range of industrial temperatures, making it a versatile choice for diverse applications.

Whether you're designing a complex control system or a simple point-to-point communication link, the ADM5180JP from Analog Devices Inc. offers the performance, reliability, and functionality required for your high-speed communication needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5673 $59.1057
22+ $5.3892 $118.5624
34+ $5.2206 $177.5004
46+ $5.0520 $232.3920
60+ $4.8833 $292.9980
80+ $4.3786 $350.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess