EN
  • EN
  • DE

P83C528FFA/XXX-T

Part No P83C528FFA/XXX-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083712-P83C528FFA/XXX-T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P83C528FFA/XXX-T CAD Model

Description

The NXP P83C528FFA/XXX-T is a robust, high-performance microcontroller designed to cater to a wide range of applications. This microcontroller is part of NXP's 8-bit family and is built on a CMOS technology that ensures low power consumption while maintaining high-speed processing capabilities.

Key Features

  • CPU Core: The P83C528FFA/XXX-T features an 80C51 CPU core that provides a solid foundation for embedded system applications, offering a versatile instruction set and a flexible interrupt system.
  • Memory: It is equipped with a generous on-chip memory, including both RAM and ROM, facilitating efficient data storage and program execution without the need for external memory components.
  • Timers: This microcontroller includes multiple 16-bit timers/counters, which can be utilized for precise event timing, pulse generation, and interval timing, enhancing the functionality of the device in time-sensitive applications.
  • I/O Ports: Multiple general-purpose I/O ports provide the flexibility to connect a wide array of peripherals, making it ideal for control-oriented tasks.
  • Serial Communication: The inclusion of a full-duplex serial port enables easy communication with other microcontrollers, computers, or peripheral devices, allowing for a versatile range of applications.
  • Oscillator: An on-chip oscillator with a frequency range that supports a variety of clock options, ensuring adaptability to different system requirements.

Applications

The P83C528FFA/XXX-T is an excellent choice for a multitude of applications, including but not limited to industrial control systems, home automation, consumer electronics, and automotive systems. Its reliability and adaptability make it particularly suitable for environments where stable operation is critical.

Package and Quality

The device comes in a robust package suitable for surface-mount technology, facilitating integration into a variety of PCB designs. NXP's commitment to quality ensures that the P83C528FFA/XXX-T meets the highest standards of reliability and performance, making it a trusted choice for engineers and designers alike.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess