EN
  • EN
  • DE

ADM6315-26D2ARTZ-RL7

Part No ADM6315-26D2ARTZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172955-ADM6315-26D2ARTZ-RL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6315-26D2ARTZ-RL7 CAD Model

Description

The ADM6315-26D2ARTZ-RL7 is a high-quality supervisory circuit integrated with a precision voltage monitor, tailored by Analog Devices Inc. to ensure reliable operation of microprocessors and other digital systems. This component is specifically designed to monitor 2.6V power supplies, making it an ideal choice for managing power supply stability in a wide range of electronic applications.

Key Features:

  • Precision Voltage Monitoring: The device is engineered to accurately monitor 2.6V power supplies, providing a precise threshold voltage of 2.63V, which is crucial for sensitive electronic systems.
  • Reset Output: It features an active-low reset output, which remains asserted for 140ms (minimum) after the monitored voltage exceeds the threshold, ensuring a proper system reset and stabilization.
  • Low Power Consumption: With a quiescent current of typically 3.3μA, this supervisory circuit is optimized for battery-powered and portable devices, where power efficiency is paramount.
  • High Accuracy: The ADM6315 offers a reset threshold accuracy of ±1.5%, which is essential for reliable operation under varying conditions and temperatures.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, allowing for usage in harsh environments.
  • Packaging: The device comes in a compact SOT-143 package, which is suitable for space-constrained applications.
  • Watchdog Timer: An optional watchdog timer provides an additional layer of system reliability.

Applications:

  • Portable and battery-powered equipment
  • Microprocessor/microcontroller systems
  • Computers and industrial controllers
  • Data storage equipment
  • Communications infrastructure

The ADM6315-26D2ARTZ-RL7 is a testament to Analog Devices Inc.'s commitment to delivering high-performance, reliable circuit components. Its precision, low power consumption, and robust operating range make it a versatile choice for maintaining system integrity across various applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess