EN
  • EN
  • DE

ADM6315-45D2ARTZR7

Part No ADM6315-45D2ARTZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 4.50V SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 767931-ADM6315-45D2ARTZR7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM6315
Introduction Date December 15, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM6315-45D2ARTZR7 CAD Model

Description

Analog Devices Inc. ADM6315-45D2ARTZR7 Voltage Supervisor

The ADM6315-45D2ARTZR7 is a high-precision voltage supervisor designed to monitor power supplies in digital systems. This essential component from Analog Devices Inc. ensures that microprocessors and other sensitive electronics operate within their specified voltage ranges, thus safeguarding them from the potential risks of voltage fluctuations.

With a fixed threshold voltage of 4.5V, the ADM6315-45D2ARTZR7 actively monitors the VCC line and provides a reset signal to the host system whenever the monitored voltage drops below this threshold. This reset signal ensures that the system microprocessor or other logic circuits reset to a known state, preventing data corruption, erratic behavior, or damage to the system.

The device comes in a compact SOT-23 package, making it suitable for space-constrained applications while offering robust features that make it an ideal choice for portable, automotive, and industrial equipment. Its low power consumption is particularly beneficial for battery-operated devices, where power efficiency is critical.

Key features of the ADM6315-45D2ARTZR7 include:

  • Precision Monitoring: Accurate threshold voltage monitoring ensures reliable operation and system stability.
  • Reset Timeout: The device has an internally fixed timeout period that asserts the reset signal for a minimum duration, ensuring proper system recovery.
  • Low Power Consumption: Designed for energy efficiency, it minimizes the power drain on the system's power supply.
  • High Supply Voltage Tolerance: It can tolerate supply voltages up to 5.5V, providing flexibility in various application environments.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Watchdog Timer: An optional watchdog timer feature can be used to monitor software execution integrity.

With its robust design and high level of integration, the ADM6315-45D2ARTZR7 from Analog Devices Inc. is a reliable solution for any application requiring precise voltage supervision. By integrating this voltage supervisor into your design, you can enhance system reliability, prevent data loss, and extend the life of your electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8396 $50.3760
150+ $0.6889 $103.3350
225+ $0.6674 $150.1650
310+ $0.6458 $200.1980
405+ $0.6243 $252.8415
540+ $0.5597 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess