EN
  • EN
  • DE

ADM6316AZ29ARJZ-R7

Part No ADM6316AZ29ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name ADM6316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6316AZ29ARJZ-R7CT, ADM6316AZ29ARJZ-R7DKR, ADM6316AZ29ARJZ-R7TR, ADM6316AZ29ARJZ-R7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860150-ADM6316AZ29ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6316AZ29ARJZ-R7 CAD Model

Description

Analog Devices Inc. ADM6316AZ29ARJZ-R7 Supervisory Circuit

The ADM6316AZ29ARJZ-R7 is a highly reliable supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and efficient component is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against system failure due to unstable or failed power conditions.

The device offers a precise monitoring system for 2.9V power supplies, ensuring that the voltage levels remain within acceptable thresholds for proper system operation. With its built-in watchdog timer, the ADM6316AZ29ARJZ-R7 can also monitor the activity of the microprocessor, resetting it if necessary to prevent system hangs or malfunctions.

Featuring a reset output stage with active-low, push-pull configuration, the ADM6316AZ29ARJZ-R7 can interface directly with the reset or power-down inputs of microprocessors, FPGAs, and other digital systems, providing a clear and assertive signal to initiate a reset sequence. The reset signal is guaranteed to remain asserted for a minimum of 140ms after the supply voltage rises above the reset threshold level, ensuring ample time for the system to stabilize before resuming operation.

With its compact SOT-23 package, this supervisory circuit is ideal for space-constrained applications, offering a minimal footprint without compromising performance. The ADM6316AZ29ARJZ-R7 operates over a wide temperature range of -40°C to +125°C, making it suitable for use in a variety of harsh environments and ensuring reliable operation under extreme conditions.

Key features of the ADM6316AZ29ARJZ-R7 include:

  • Accurate 2.9V voltage monitoring
  • Integrated watchdog timer for system reliability
  • Active-low, push-pull reset output
  • Minimum 140ms reset timeout period
  • Low power consumption
  • Wide operating temperature range
  • Compact SOT-23 package

Whether used in computers, embedded systems, or portable devices, the ADM6316AZ29ARJZ-R7 from Analog Devices Inc. provides the essential protection needed to maintain system integrity and prevent data loss due to power issues, making it a vital component for any power-sensitive design.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6241 $64.9640
90+ $1.3326 $119.9340
135+ $1.2910 $174.2850
185+ $1.2494 $231.1390
240+ $1.2077 $289.8480
325+ $1.0827 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess