EN
  • EN
  • DE

ADM6316CY26ARJZ-R7

Part No ADM6316CY26ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM6316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADM6316CY26ARJZ-R7,ADM6316CY26ARJZ-R7CT,ADM6316CY26ARJZ-R7-ND,ADM6316CY26ARJZ-R7TR,ADM6316CY26ARJZ-R7DKR,2156-ADM6316CY26ARJZ-R7
Standard Package 3,000
Win Source Part Number 1043557-ADM6316CY26ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6316CY26ARJZ-R7 CAD Model

Description

Analog Devices ADM6316CY26ARJZ-R7 Microprocessor Supervisory Circuit

The ADM6316CY26ARJZ-R7 is a highly reliable microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision device is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against low voltage and other fault conditions that can lead to system failure.

Encased in a compact SOT-23 package, the ADM6316CY26ARJZ-R7 is specifically designed for portable and space-constrained applications. Its small footprint makes it an ideal choice for a wide range of products, including PDAs, laptops, and other portable devices where space is at a premium.

At the heart of this supervisory circuit is a series of features that ensure the stable operation of the connected microprocessor system. It offers a precise factory-set reset threshold voltage of 2.6V, which helps to maintain the integrity of the system by monitoring the supply voltage and initiating a reset if it drops below this critical threshold. The reset output remains active until the supply voltage returns to a safe level, ensuring the system restarts correctly.

The ADM6316CY26ARJZ-R7 also boasts a robust watchdog timer, which is a vital component for systems that require regular monitoring to avoid system crashes or hangs. The watchdog timer prompts the microprocessor to provide a periodic signal, verifying that the system is operating correctly. If the signal is not received within the preset time frame, the device will assume a system error has occurred and initiate a reset sequence.

With its low power consumption, the ADM6316CY26ARJZ-R7 is energy-efficient, contributing to the extended battery life of the portable devices it is used in. This supervisory circuit also includes a manual reset input, which allows for an external trigger to initiate a system reset, providing additional flexibility and control for system maintenance and troubleshooting.

In conclusion, the ADM6316CY26ARJZ-R7 from Analog Devices Inc. is an indispensable component for ensuring the reliability and stability of microprocessor systems, especially in portable applications where size and power efficiency are critical. Its precision monitoring capabilities and versatile features make it a top choice for designers looking to enhance system integrity and prevent data loss due to power supply issues.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess