EN
  • EN
  • DE

ADM6319B31ARJZ-RL7

Part No ADM6319B31ARJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MANUAL RST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1014676-ADM6319B31ARJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6319B31ARJZ-RL7 CAD Model

Description

Analog Devices Inc. ADM6319B31ARJZ-RL7 - Voltage Supervisor IC

The ADM6319B31ARJZ-RL7 is a high-precision voltage supervisor IC designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is engineered to monitor voltage levels and provide a reliable reset signal to microprocessors (µPs) and digital systems, ensuring proper operation during power-up, power-down, and brown-out conditions. The ADM6319 series is particularly suited for battery-powered electronics where maintaining proper operation voltage is critical.

This voltage supervisor operates with a nominal threshold voltage of 3.1V, making it an ideal choice for 3.3V systems that require a tight margin of voltage monitoring. The device comes in a compact SOT-23 package, specifically in a 5-lead SOT-23 configuration, with the part number suffix 'RJZ' indicating the package type. The 'RL7' at the end of the product name signifies that the component is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficient handling and manufacturing.

The ADM6319B31ARJZ-RL7 features a reset output stage that can be configured as either active low or active high, providing design flexibility. The reset timeout period is externally adjustable, allowing designers to set the reset assertion time as required by the specific application. Furthermore, the device boasts low power consumption, which is crucial for extending the battery life of portable devices.

Key features of the ADM6319B31ARJZ-RL7 include:

  • High Accuracy Monitoring of 3.1V Power Supplies
  • Low Power Consumption
  • Programmable Reset Timeout Period
  • Manual Reset Input for Additional System Control
  • Watchdog Timer for System Reliability
  • Compact 5-Lead SOT-23 Package
  • Automated Assembly-Ready Tape and Reel Packaging

Applications for this voltage supervisor span across various fields including portable and battery-powered devices, microprocessor systems, computers, controllers, and intelligent instruments. By integrating the ADM6319B31ARJZ-RL7 into their designs, engineers can enhance system reliability and protect against the adverse effects of unpredictable voltage fluctuations.

With its precision voltage monitoring and versatile features, the ADM6319B31ARJZ-RL7 from Analog Devices Inc. is a crucial component for maintaining the integrity and stability of electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1246 $50.9904
58+ $1.7433 $101.1114
89+ $1.6888 $150.3032
123+ $1.6344 $201.0312
159+ $1.5799 $251.2041
212+ $1.4164 $300.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess