EN
  • EN
  • DE

ADM6319C46ARJZ-RL7

Part No ADM6319C46ARJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MANUAL RST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 123169-ADM6319C46ARJZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6319C46ARJZ-RL7 CAD Model

Description

Analog Devices Inc. ADM6319C46ARJZ-RL7 Supervisory Circuit

The ADM6319C46ARJZ-RL7 is a high-quality supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to monitor power supplies in microprocessor systems, providing a reliable solution for system reset and power-on reset functions. It ensures that the system operates correctly during power-up, power-down, and brown-out conditions.

This supervisory circuit is part of the ADM6319 series and comes in a compact SOT-23 package, which is ideal for space-constrained applications. The device features a fixed threshold voltage of 4.6V, making it suitable for monitoring 5V power supplies. One of the key attributes of the ADM6319C46ARJZ-RL7 is its low power consumption, which helps to minimize the overall power requirement of the system it is used in.

The device offers a reset timeout period of 140ms (minimum), ensuring that the system has sufficient time to stabilize before it becomes fully operational after a reset event. The ADM6319C46ARJZ-RL7 also provides an active-low reset output, which remains asserted until the supply voltage reaches the threshold voltage and for the duration of the timeout period after the supply voltage exceeds the threshold.

With its built-in watchdog timer, the ADM6319C46ARJZ-RL7 supervisory circuit can also monitor the activity of a microprocessor, providing an additional layer of system reliability. If the microprocessor fails to toggle the watchdog input within a preset timeout period, a system reset is generated, ensuring that the system can recover from a software lock-up or other faults.

Installation and integration of the ADM6319C46ARJZ-RL7 are straightforward, thanks to its industry-standard pinout. The device is also characterized for operation over an extended temperature range of -40°C to +85°C, making it suitable for use in a variety of challenging environmental conditions.

In summary, the Analog Devices Inc. ADM6319C46ARJZ-RL7 supervisory circuit is an essential component for enhancing system reliability and stability. Its low power consumption, precise voltage monitoring, and additional watchdog functionality make it an excellent choice for designers looking to improve the operational safety of their microprocessor-based systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess