EN
  • EN
  • DE

BCV62B,215

Part No BCV62B,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS PNP 30V 100MA DUAL SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP (Dual) Current Mirror
Applications Current Mirror
Voltage - Rated 30V
Current Rating (Amps) 100mA
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Base Product Number BCV62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377134-BCV62B,215
Ultra Librarian 3D Model Ultra Librarian BCV62B,215 CAD Model

Description

The BCV62B,215 is a dual PNP current mirror transistor integrated circuit (IC) that belongs to the BCV62 series.

  • Manufacturer: Nexperia USA Inc.
  • Package: TO-253-4, TO-253AA
  • Mounting Type: Surface Mount
  • Voltage Rating: 30V
  • Current Rating: 100mA
  • Application: Automotive
  • Series: BCV62

You May Also Be Interested in

ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3728 $50.3280
330+ $0.3059 $100.9470
510+ $0.2963 $151.1130
700+ $0.2868 $200.7600
905+ $0.2772 $250.8660
1,210+ $0.2485 $300.6850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,370 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess