EN
  • EN
  • DE

ADM6326-22ARTZ-R7

Part No ADM6326-22ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ADM6326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6326-22ARTZ-R7TR, ADM6326-22ARTZ-R7DKR, ADM632622ARTZR7, ADM6326-22ARTZ-R7-ND, ADM6326-22ARTZ-R7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860159-ADM6326-22ARTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6326-22ARTZ-R7 CAD Model

Description

Product Overview: ADM6326-22ARTZ-R7 by Analog Devices Inc.

The ADM6326-22ARTZ-R7 is a high-precision, supervisory circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is engineered to monitor power supplies in microprocessor systems, providing a reliable safeguard against system failure due to unstable or failing power conditions.

Key Features

  • Voltage Monitoring: The ADM6326-22ARTZ-R7 is tailored to monitor a nominal voltage of 2.2V, making it well-suited for low-voltage applications that require precise voltage supervision.
  • Reset Output: It comes with an active-low reset output, which guarantees that the connected microprocessor system is held in reset until the system voltage stabilizes. This reset output remains asserted for a minimum of 140ms after the supply voltage exceeds the reset threshold, ensuring a proper system reset and startup.
  • Low Power Consumption: Designed for power-sensitive applications, the device consumes a low supply current of only 3.5μA, which helps in extending the battery life of portable electronics.
  • High Accuracy: The supervisory circuit offers a high threshold accuracy of ±1.5%, which is critical for systems that operate under strict voltage parameters and require consistent performance.
  • Compact Package: The ADM6326-22ARTZ-R7 is available in a small SOT-23 package, making it an ideal choice for space-constrained applications.

Applications

The device is versatile and can be used across various applications including:

  • Portable and battery-powered equipment
  • Microprocessor systems
  • Data storage equipment
  • Industrial controllers
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the ADM6326-22ARTZ-R7 is no exception. It is built to meet high standards, ensuring reliability and performance consistency across a wide range of operating conditions.

In summary, the ADM6326-22ARTZ-R7 supervisory circuit from Analog Devices Inc. is a robust, precise, and energy-efficient solution for voltage monitoring in critical systems. Its combination of accuracy, low power consumption, and compact form factor make it a top choice for designers looking to enhance system reliability without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess