EN
  • EN
  • DE

MAX16945TGUT#TG16

Part No MAX16945TGUT#TG16
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP SOT23 / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX16945
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208774-MAX16945TGUT#TG16
Ultra Librarian 3D Model Ultra Librarian MAX16945TGUT#TG16 CAD Model

Description

Maxim Integrated MAX16945TGUT#TG16 Automotive Step-Down Converter

The MAX16945TGUT#TG16 from Maxim Integrated is a cutting-edge automotive-grade step-down converter designed to deliver high efficiency and reliability for automotive applications. This advanced power management integrated circuit (PMIC) is specifically tailored to meet the stringent requirements of the automotive industry, offering a robust power solution for infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

With a wide input voltage range of 3.5V to 36V, the MAX16945TGUT#TG16 ensures consistent performance over various operating conditions, including start-stop and cold-crank scenarios. The device is capable of withstanding load dump events up to 42V, providing additional protection against voltage spikes that are common in automotive power systems.

The converter features a fixed 2.1MHz switching frequency, which helps to minimize the size of external components and allows for a compact PCB layout. This high-frequency operation also reduces the risk of interference with AM radio bands, a critical consideration for automotive applications. The MAX16945TGUT#TG16 employs peak-current-mode control to provide excellent transient response and ease of compensation.

One of the key advantages of this device is its integrated high-side switch, which eliminates the need for an external diode and reduces external component count, simplifying design and saving board space. The device also includes an array of protective features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and longevity of the end application.

The MAX16945TGUT#TG16 is available in a thermally-efficient, 16-pin thin QFN package, making it suitable for space-constrained automotive environments. Its operational temperature range of -40°C to +125°C ensures reliable performance even in extreme temperature conditions encountered in automotive applications.

In summary, the Maxim Integrated MAX16945TGUT#TG16 is an ideal power solution for modern vehicles, combining high efficiency, compact design, and robust protection features to meet the rigorous demands of the automotive sector.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9503 $61.7695
150+ $0.7798 $116.9700
230+ $0.7554 $173.7420
320+ $0.7310 $233.9200
410+ $0.7066 $289.7060
550+ $0.6336 $348.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess