EN
  • EN
  • DE

ADM6328-27ARTZ-R7

Part No ADM6328-27ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 2.7V SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1014696-ADM6328-27ARTZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6328-27ARTZ-R7 CAD Model

Description

ADM6328-27ARTZ-R7: Microprocessor Supervisory Circuit

The ADM6328-27ARTZ-R7 by Analog Devices Inc. is a highly reliable microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise, factory-trimmed VCC reset threshold and timing features to ensure that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.

This supervisory circuit comes in a compact, 3-lead SOT-23 package, making it an ideal choice for space-constrained applications. The ADM6328 series ensures system reliability through its watchdog timer and manual reset features, which provide additional layers of system protection.

Key Features:

  • Reset Output: The ADM6328-27ARTZ-R7 offers an active-low reset output, which remains asserted for a minimum of 140 ms after VCC has risen above the reset threshold level. This ensures that the system has sufficient time to stabilize before the processor starts up.
  • Factory-Programmed VCC Reset Threshold: The reset threshold voltage of 2.7V is precisely set by the factory, ensuring accurate monitoring without the need for external components.
  • Low Power Consumption: With a low supply current of typically 3.5 µA, this device is suitable for power-sensitive applications.
  • Watchdog Timer: The built-in watchdog timer improves system safety by monitoring the microprocessor activity and initiating a system reset if necessary.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing an additional level of control.
  • High Supply Voltage Tolerance: The device can tolerate a wide supply voltage range, operating from 1.2V to 5.5V, which makes it versatile for various applications.

The ADM6328-27ARTZ-R7 is a robust solution for managing the reset function in microprocessors, microcontrollers, and other digital systems. Its precision and reliability make it an essential component for ensuring the correct operation of electronic devices, particularly in critical applications where system stability is paramount.

Whether used in portable devices, embedded systems, or industrial control units, the ADM6328-27ARTZ-R7 from Analog Devices Inc. provides the performance and reliability needed to maintain system integrity through all conditions.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7786 $52.0074
22+ $4.7414 $104.3108
33+ $4.5933 $151.5789
45+ $4.4451 $200.0295
59+ $4.2969 $253.5171
78+ $3.8524 $300.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess