EN
  • EN
  • DE

ADM6346-33ARTZ-R7

Part No ADM6346-33ARTZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ADM6346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6346-33ARTZ-R7TR, ADM6346-33ARTZ-R7DKR, ADM6346-33ARTZ-R7CT, ADM6346-33ARTZ-R7-ND, ADM634633ARTZR7
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860162-ADM6346-33ARTZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6346-33ARTZ-R7 CAD Model

Description

ADM6346-33ARTZ-R7: High-Accuracy Microprocessor Reset Circuit

The ADM6346-33ARTZ-R7 from Analog Devices Inc. is a cutting-edge microprocessor supervisory circuit that provides excellent monitoring precision for power supplies. It is specifically designed to maintain system integrity by managing the reset function for digital processors, ensuring proper operation during power-up, power-down, and brown-out conditions.

This device operates over a wide voltage range and offers a fixed output voltage of 3.3V, making it suitable for a variety of applications, including computers, controllers, and intelligent instruments. The ADM6346-33ARTZ-R7 is highly appreciated for its low power consumption and small footprint, housed in a compact SOT-23 package, which is ideal for space-constrained applications.

Key features of the ADM6346-33ARTZ-R7 include:

  • Accuracy: The reset threshold voltage is highly precise, ensuring reliable monitoring and control of the power supply.
  • Low Power Consumption: With minimal power draw, it is perfect for battery-operated devices, helping to extend battery life and reduce energy costs.
  • Manual Reset Input: This feature allows for a manual system reset, providing an additional layer of system control.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by ensuring that the system responds within a predetermined timeout period.
  • Reset Timeout: The device offers a fixed timeout period after which it will assert a reset signal if the monitored voltage remains below the threshold, ensuring the system recovers from fault conditions.

The ADM6346-33ARTZ-R7 is also characterized by its robustness, with the ability to operate across a wide temperature range, making it suitable for industrial environments. Its fast response time to power supply transients ensures that the microprocessor is reset without delay, preventing potential system errors or data corruption.

Overall, the ADM6346-33ARTZ-R7 is a reliable and efficient solution for system designers looking to enhance the operational stability of their digital systems. With its high accuracy and low power consumption, it represents a smart choice for maintaining the integrity of a wide range of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8295 $67.3180
9+ $13.8092 $124.2828
13+ $13.3772 $173.9036
18+ $12.9452 $233.0136
24+ $12.5144 $300.3456
31+ $11.2197 $347.8107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess