EN
  • EN
  • DE

ADM6384YKS17D3Z-R7

Part No ADM6384YKS17D3Z-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SC-70-4
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package SC-70-4
Family Name ADM6384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6384YKS17D3Z-R7CT, ADM6384YKS17D3Z-R7TR, ADM6384YKS17D3Z-R7-ND, ADM6384YKS17D3Z-R7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860164-ADM6384YKS17D3Z-R7
Ultra Librarian 3D Model Ultra Librarian ADM6384YKS17D3Z-R7 CAD Model

Description

The ADM6384YKS17D3Z-R7 from Analog Devices Inc. is a robust, precision supervisory circuit designed to monitor power supply voltage levels and system health in digital systems. It ensures reliable operation and system integrity by providing a reset signal to the host processor when necessary, thereby safeguarding against power supply glitches, brownouts, and system malfunctions.

Key Features

  • Voltage Monitoring: This device is tailored to monitor a precise threshold voltage of 1.7V, making it ideal for low voltage applications where maintaining accurate voltage levels is critical.
  • Reset Timeout: The ADM6384YKS17D3Z-R7 features an internally fixed reset timeout period, which provides a predictable delay before the system reset is deasserted after the monitored voltage exceeds the threshold, ensuring system stability.
  • Low Power Consumption: Designed for energy-sensitive applications, this supervisory circuit maintains low power consumption, contributing to the overall power efficiency of the system it is monitoring.
  • Compact Package: Housed in a compact, 4-lead SC70 package, the device minimizes the footprint on the PCB, providing more space for other critical components.
  • High Accuracy: With its high-precision voltage monitoring capabilities, the ADM6384YKS17D3Z-R7 ensures the system operates within its specified voltage range, enhancing overall reliability.

Applications

The ADM6384YKS17D3Z-R7 is suitable for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller systems
  • Data storage systems
  • Industrial and automotive systems
  • Communication infrastructure

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number ADM6384YKS17D3Z-R7 Package/Case SC-70-4 Threshold Voltage 1.7V Operating Temperature -40°C to +125°C

With its precise voltage monitoring and reset capabilities, the ADM6384YKS17D3Z-R7 from Analog Devices Inc. is an essential component for ensuring system stability and reliability in a multitude of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2367 $58.2606
44+ $2.6558 $116.8552
68+ $2.5728 $174.9504
93+ $2.4899 $231.5607
120+ $2.4068 $288.8160
161+ $2.1578 $347.4058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess