EN
  • EN
  • DE

ADP1878ACPZ-0.6-R7

Part No ADP1878ACPZ-0.6-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.95 V ~ 20 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 65%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 14-WFDFN Exposed Pad, CSP
Manufacturer Package 14-LFCSP-WD (4x3)
Win Source Part Number 768009-ADP1878ACPZ-0.6-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1878
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1878ACPZ-0.6-R7 CAD Model

Description

Product Overview: ADP1878ACPZ-0.6-R7

The ADP1878ACPZ-0.6-R7 is a high-performance, synchronous, step-down DC-to-DC controller from the esteemed manufacturer Analog Devices Inc. This cutting-edge component is designed to regulate output voltages from 0.6V to 85% of the input voltage, making it an extremely versatile solution for a wide range of power supply applications.

The ADP1878ACPZ-0.6-R7 is housed in a compact LFCSP (Lead Frame Chip Scale Package) which offers space-saving advantages and is suitable for high-density circuit designs. The device employs a current-mode, constant-frequency pulse-width modulation (PWM) architecture that provides stable operation over a wide range of input voltages and load conditions.

With its integrated high-side and low-side MOSFET drivers, this controller enables the design of high-efficiency power conversion systems with minimal external components. The ADP1878ACPZ-0.6-R7 also features an adjustable switching frequency from 300 kHz to 1.2 MHz, allowing designers to balance efficiency with component size and response times.

Safety and reliability are paramount in power management, and the ADP1878ACPZ-0.6-R7 addresses these concerns with several protective features. It includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard against a variety of fault conditions. Additionally, the device has a power good output to provide system feedback and enable sequencing.

The ADP1878ACPZ-0.6-R7 is ideal for a diverse range of applications, including distributed power systems, telecommunications equipment, networking devices, and industrial platforms. Its robust design ensures that it can meet the stringent requirements of these environments while providing efficient and reliable power conversion.

In summary, the ADP1878ACPZ-0.6-R7 from Analog Devices Inc. is a feature-rich, high-performance step-down controller that offers designers a flexible and efficient solution for their DC-to-DC conversion needs. Its compact packaging, combined with its advanced control features, makes it an excellent choice for modern electronic systems that demand high efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess