The ADM660AN is an innovative charge pump voltage converter manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This versatile component is designed to provide users with a convenient and efficient solution for voltage conversion applications, making it an ideal choice for a wide range of electronic devices.
Key Features:
- Versatile Voltage Conversion: The ADM660AN is capable of converting a positive voltage in the range of 1.5V to 12V to the corresponding negative voltage, making it suitable for applications that require a dual supply from a single battery.
- High Efficiency: With a charge pump that operates at a switching frequency of 10kHz to 100kHz, this voltage converter offers high power efficiency, which is essential for battery-powered devices.
- Low Power Consumption: The device features a low quiescent current, which significantly reduces power consumption and extends battery life in portable applications.
- Compact Design: The ADM660AN comes in a small 8-pin DIP package, making it easy to integrate into space-constrained designs without compromising performance.
Applications:
The ADM660AN is suitable for a multitude of applications, including but not limited to:
- Battery-powered equipment
- Data acquisition systems
- Portable instruments
- Operational amplifier power supplies
- Interface power supply conversions
Technical Specifications:
Parameter
Value
Input Voltage Range
1.5V to 12V
Output Voltage Range
-1.5V to -12V
Switching Frequency
10kHz to 100kHz
Package Type
8-pin DIP
Quiescent Current
Typically 120 µA
With its robust design and flexible performance characteristics, the ADM660AN voltage converter from Analog Devices Inc. stands out as a reliable and cost-effective solution for designers looking to implement a negative voltage rail in their systems.