EN
  • EN
  • DE

ADM6711SAKS-REEL7

Part No ADM6711SAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR P/P 2.93V SC70-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 1014713-ADM6711SAKS-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6711SAKS-REEL7 CAD Model

Description

ADM6711SAKS-REEL7 - Microprocessor Supervisory Circuit

The ADM6711SAKS-REEL7 is a cutting-edge microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a high level of protection and stability.

This supervisory circuit ensures that the microprocessor always starts up in a known state by monitoring the supply voltage and asserting a reset signal whenever the supply voltage drops below a preset threshold. It holds the microprocessor in a reset state until the supply voltage returns to an acceptable level, ensuring reliable system initialization.

Key Features:

  • Power Supply Monitoring: Precision monitoring of 3.3V, 5V, and adjustable voltage supplies.
  • Reset Output: The device features an active low reset signal, ensuring compatibility with a wide range of microprocessors and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM6711SAKS-REEL7 offers a low quiescent current, reducing the overall power consumption of the system.
  • High Accuracy: This supervisory circuit boasts a high accuracy threshold, providing reliable monitoring and protection for sensitive electronic components.
  • Compact Packaging: Available in a compact SOT-23 package, the ADM6711SAKS-REEL7 is suitable for space-constrained applications.

Applications:

The ADM6711SAKS-REEL7 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Industrial Equipment
  • Networking Equipment
  • Data Storage Systems

As a product offered in reel packaging, the ADM6711SAKS-REEL7 is ideal for high-volume manufacturing processes, allowing for efficient assembly and integration into various electronic systems. With its robust design and reliable performance, this supervisory circuit from Analog Devices Inc. is an excellent choice for ensuring the integrity and stability of your digital and microprocessor-based applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7287 $58.2960
195+ $0.5980 $116.6100
300+ $0.5793 $173.7900
415+ $0.5606 $232.6490
535+ $0.5419 $289.9165
715+ $0.4858 $347.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess