EN
  • EN
  • DE

ADM690AAN

Part No ADM690AAN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits | IC SUPERVISOR MPU 4.65V WD 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number ADM690
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140896-ADM690AAN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in System Monitoring, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADM690AAN CAD Model

Description

ADM690AAN Microprocessor Supervisory Circuit by Analog Devices Inc.

The ADM690AAN is a robust microprocessor supervisory circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This device provides essential monitoring and control functions for microprocessor systems, ensuring reliable operation even under adverse conditions. The ADM690AAN is an integral component for managing system integrity and preventing data corruption during power failures or system malfunctions.

Key Features

  • Power Supply Monitoring: The ADM690AAN constantly monitors the power supply voltage and ensures that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions.
  • Watchdog Timer: A built-in watchdog timer keeps the system in check by monitoring software execution intervals. If the software fails to provide a periodic reset signal to the watchdog, the ADM690AAN will automatically reset the microprocessor, helping to recover from software lock-up situations.
  • Minimum Component Count: This device is designed to work with minimal external components, thereby simplifying the design and reducing the overall system cost and complexity.
  • Backup Battery Switchover: The ADM690AAN features a backup battery switchover function that allows for seamless transition to a backup power source, ensuring data retention and uninterrupted operation during main power failures.

Applications

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controls
  • Intelligent instruments

Technical Specifications

The ADM690AAN operates over a wide voltage range and offers precision voltage monitoring with low power consumption. It is available in an 8-pin PDIP (Plastic Dual In-line Package) and is characterized for operation from -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications.

With its combination of features, the ADM690AAN from Analog Devices Inc. is a reliable and cost-effective solution for microprocessor system management. It provides critical monitoring capabilities that help prevent system failures, ensuring that your applications run smoothly and reliably.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess