EN
  • EN
  • DE

AD8534AR-REEL

Part No AD8534AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, 250 mA Output, Single-Supply Amplifiers / Op Amp Quad GP R-R I/O 6V Automotive 14-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172240-AD8534AR-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8534
Introduction Date March 01, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8534AR-REEL CAD Model

Description

Product Overview: AD8534AR-REEL by Analog Devices Inc.

The AD8534AR-REEL is a high-performance, quad operational amplifier integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This precision amplifier is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including sensor interfacing, active filters, and general-purpose amplification in industrial, automotive, and consumer electronics markets.

Key Features

  • Low Power Consumption: The AD8534AR-REEL is optimized for low power operation, making it an ideal choice for battery-powered devices and portable applications.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating single or dual power supplies for flexible circuit design.
  • High Output Current: This amplifier can deliver a high output current, which is essential for driving heavier loads or for applications requiring a high slew rate.
  • Precision Performance: With its precision specifications, the AD8534AR-REEL ensures accurate signal amplification, which is critical for measurement and control systems.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is important for applications that involve long cables or capacitive sensors.

Applications

The AD8534AR-REEL's versatility allows it to be used in a variety of applications. It is particularly well-suited for:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Automotive control systems
  • Portable and battery-powered instruments

Reliability and Packaging

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8534AR-REEL is no exception. It is supplied in a reel packaging, which facilitates efficient handling and manufacturing processes, especially for high-volume production. The reel format ensures that these components can be easily integrated into automated pick-and-place manufacturing lines, reducing assembly time and costs.

In summary, the AD8534AR-REEL from Analog Devices Inc. offers an exceptional balance of power efficiency, precision, and versatility, making it a top choice for engineers and designers looking for a reliable quad operational amplifier for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0697 $53.4850
115+ $0.8778 $100.9470
180+ $0.8503 $153.0540
245+ $0.8229 $201.6105
315+ $0.7955 $250.5825
425+ $0.7132 $303.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess