EN
  • EN
  • DE
  • IT

ADM690ANZ

Part No ADM690ANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.65 WD 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 132841-ADM690ANZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADM690ANZ CAD Model

Description

Product Overview: ADM690ANZ by Analog Devices Inc.

The ADM690ANZ is a highly reliable microprocessor supervisory circuit manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to monitor power supplies in microprocessor systems, providing a significant layer of protection against low-voltage and faulty operation. It ensures that the microprocessor always starts up in a known state and helps in the prevention of code execution errors during power-up, power-down, and brown-out conditions.

The ADM690ANZ is part of a family of devices that provide several supervisory functions essential for proper microprocessor system management. This includes a reset output during power-up, power-down, and brown-out conditions. The reset signal maintains the processor in a reset state until the supply voltage reaches a stable and safe level for the processor to operate. Additionally, it provides a watchdog timer that can be used to monitor the operation of the microprocessor, ensuring it is operating correctly and has not hung up due to a software or hardware failure.

Key features of the ADM690ANZ include:

  • Power Supply Monitoring: It ensures that the microprocessor is reset to a known state during power-up, power-down, and brown-out conditions.
  • Watchdog Timer: A watchdog timer is built-in to reset the microprocessor if it fails to strobe within a preset time frame, indicating a system malfunction.
  • Backup Battery Switchover: The device includes a backup battery switchover feature that maintains power supply to the memory when main power fails.
  • Low Power Consumption: With its low power consumption, the ADM690ANZ is suitable for energy-sensitive applications.
  • Versatility: It is suitable for use in a wide range of microprocessor systems, from simple to complex designs.

The ADM690ANZ operates over a wide temperature range and comes in a compact 8-pin PDIP (Plastic Dual In-line Package), making it easy to integrate into various designs. Its robustness and reliability make it an ideal choice for critical applications in industrial control systems, portable devices, and other microprocessor-based applications where consistent and reliable system operation is paramount.

Analog Devices Inc. has a reputation for producing high-quality components that can enhance the performance and reliability of electronic systems. The ADM690ANZ is no exception and represents a smart choice for designers looking to safeguard their microprocessor systems against power supply anomalies.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8817
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.6546
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.8099 $68.6693
17+ $8.0490 $136.8330
25+ $7.7976 $194.9400
35+ $7.5461 $264.1135
45+ $7.2946 $328.2570
60+ $6.5399 $392.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess