EN
  • EN
  • DE

ADM692AN

Part No ADM692AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits | IC SUPER MPU 4.4 100MA WD 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 35ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number ADM692
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140907-ADM692AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADM692AN CAD Model

Description

ADM692AN Microprocessor Supervisory Circuit by Analog Devices Inc.

The ADM692AN is a state-of-the-art microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to monitor the power supply and microprocessor activity in digital systems, ensuring reliable operation and system integrity. It offers an array of features that make it an essential element in a wide range of applications, including embedded systems, computers, and industrial control systems.

Key Features:

  • Power Supply Monitoring: The ADM692AN provides precise monitoring of the power supply voltage. It ensures that the voltage levels remain within the acceptable range for the microprocessor and other digital ICs, thus safeguarding them from the potential damage caused by under-voltage conditions.
  • Power-On Reset: Upon power-up, the device generates a reset signal to the microprocessor, initializing the system into a known state. This reset signal is maintained for approximately 200ms after the supply voltage exceeds the reset threshold level, ensuring a stable system start-up.
  • Watchdog Timer: The integrated watchdog timer serves as a system fail-safe, requiring periodic servicing by the microprocessor within a preset timeout period. If the microprocessor fails to reset the watchdog timer, the ADM692AN will assert a system reset, preventing system hang-up or erratic operation.
  • Battery Backup Switching: In the event of power failure, the ADM692AN automatically switches to a backup battery, maintaining power to the memory and critical circuitry.
  • Low Power Consumption: Designed for energy-efficient operation, the ADM692AN draws minimal power, making it suitable for battery-powered and portable applications.

Applications:

  • Embedded Systems
  • Microprocessor Systems
  • Industrial Controllers
  • Portable Equipment
  • Intelligent Instruments

The ADM692AN is packaged in an 8-pin DIP (Dual In-line Package), ensuring easy integration into a variety of circuit board layouts. With its robust feature set and reliable performance, the ADM692AN from Analog Devices Inc. is an excellent choice for designers seeking to enhance the operational stability and safety of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2026 $66.0780
65+ $1.8076 $117.4940
100+ $1.7510 $175.1000
140+ $1.6944 $237.2160
180+ $1.6378 $294.8040
240+ $1.4680 $352.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess