EN
  • EN
  • DE

AT24C04A-10TI-1.8

Part No AT24C04A-10TI-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT I2C 8TSSOP / EEPROM Memory IC 4Kbit I2C 400 kHz 900 ns 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C04
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565156-AT24C04A-10TI-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C04A-10TI-1.8 CAD Model

Description

Microchip Technology's AT24C04A-10TI-1.8 EEPROM

The AT24C04A-10TI-1.8 is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit product from Microchip Technology. Designed for optimal efficiency, this EEPROM device provides reliable data storage solutions, making it an excellent choice for a wide range of applications in various industries, including consumer electronics, automotive, industrial control systems, and medical devices.

This EEPROM is part of the AT24C series and operates on a power supply voltage range of 1.8V to 5.5V, which makes it versatile for use in systems that require low-power consumption. The AT24C04A-10TI-1.8 comes in a compact 8-lead TSSOP (Thin Shrink Small Outline Package) and features a temperature range of -40°C to +85°C, ensuring stable performance across different environmental conditions.

With a fast write cycle time of 5 ms (typical) and a factory write cycle endurance of 1 million write cycles, the AT24C04A-10TI-1.8 ensures long-term reliability and a substantial lifespan for data retention — typically over 100 years. It supports a maximum clock frequency of 1MHz, enabling quick data access and fast read/write operations, which are critical in time-sensitive applications.

The device is organized as 512 x 8 bits, which allows for byte-level and page-level serial data write functions. This granularity of data management provides flexibility and efficiency in data handling. Moreover, the AT24C04A-10TI-1.8 includes a built-in error checking and correction feature, which further enhances data integrity and reliability.

For secure data applications, the AT24C04A-10TI-1.8 incorporates a write protect pin that, when connected to ground, prevents accidental data overwrites. Additionally, the device supports both the standard I²C and the 2-wire serial interface, making it easy to integrate into existing systems without the need for complex interfacing or additional hardware.

Microchip Technology's commitment to quality ensures that the AT24C04A-10TI-1.8 is a robust and reliable non-volatile memory solution that meets the stringent requirements of modern electronic systems. Whether you're designing a small gadget or a sophisticated industrial control unit, this EEPROM can provide the data storage and management capabilities you need.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess