EN
  • EN
  • DE

ADM693AARW

Part No ADM693AARW
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.4V WD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 087326-ADM693AARW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in System Monitoring, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADM693AARW CAD Model

Description

ADM693AARW Microprocessor Supervisory Circuit by Analog Devices Inc.

The ADM693AARW is a state-of-the-art microprocessor supervisory circuit, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial layer of protection and stability. It offers a range of features that ensure reliable operation of electronic systems even in the event of power failures or system errors.

Key Features

  • Power Supply Monitoring: The ADM693AARW actively monitors the system's power supply voltage, ensuring it remains within acceptable thresholds. If a power failure is detected, the device responds swiftly to maintain system integrity.
  • Automatic Reset Generation: Upon detection of out-of-tolerance power supply conditions, the ADM693AARW generates a reset signal for the microprocessor. This reset signal is maintained for a minimum of 200ms after the power supply has returned to an acceptable level, ensuring the system has adequate time to stabilize.
  • Backup Battery Switchover: The device includes a backup battery switchover function that automatically switches to a backup battery when the main power supply fails, ensuring uninterrupted operation.
  • Watchdog Timer: A built-in watchdog timer can be used to monitor microprocessor activity. If the microprocessor fails to provide a periodic signal to the ADM693AARW, the device will issue a system reset, thereby addressing potential software lock-up scenarios.
  • Power Fail Input: An additional feature is the power fail input, which provides an early warning of impending power failure, allowing the system to prepare for a controlled shutdown if necessary.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for energy-sensitive applications.

Applications

The ADM693AARW is an ideal choice for a wide range of applications that require reliable voltage monitoring and system reset functionality. It is commonly used in:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Industrial control systems
  • Portable and battery-powered devices

With its compact SOIC (Small Outline Integrated Circuit) package, the ADM693AARW is not only space-efficient but also easy to integrate into existing and new designs. By incorporating the ADM693AARW into your systems, you can enhance reliability and performance, safeguarding your valuable data and hardware against unexpected power disruptions.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess