EN
  • EN
  • DE

ADM693AN

Part No ADM693AN
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits | IC SUPER MPU 4.4 100MA WD 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 35ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number ADM693
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1140910-ADM693AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM693AN CAD Model

Description

Product Overview: ADM693AN from Analog Devices Inc.

The ADM693AN is a high-performance microprocessor supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against power failures and ensuring the integrity of data and system functionality.

Key Features

  • Power Monitoring: The ADM693AN offers precise power supply monitoring, ensuring that the microprocessor has a stable and reliable power source. It is capable of monitoring the reset line to prevent the processor from running with an unstable power supply.
  • Automatic Reset: Upon detection of an out-of-tolerance power supply, the ADM693AN generates a reset signal to the microprocessor, which holds the processor in a reset state until the power supply returns to an acceptable level.
  • Backup Battery Switchover: In the event of a power failure, the ADM693AN seamlessly switches to a backup battery, maintaining power to the memory and real-time clock components.
  • Watchdog Timer: The integrated watchdog timer serves as an independent system monitor, which can reset the microprocessor if it fails to strobe within a preset time frame, indicating a system malfunction or software error.
  • Manual Reset Input: This feature allows for an external trigger to initiate a system reset, providing an additional layer of control for system maintenance or debugging.

Applications

The ADM693AN is highly versatile and can be used in a variety of applications where reliable system operation is paramount. It is well-suited for:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Industrial control systems
  • Portable and battery-powered equipment

Technical Specifications

The ADM693AN operates over a wide voltage range and offers low power consumption. It is available in a standard 8-pin DIP package, making it easy to integrate into existing designs without the need for extensive redesigns.

For engineers and system designers looking for a reliable power supply monitoring solution, the ADM693AN from Analog Devices Inc. provides an essential set of features to enhance system stability and data integrity. With its industry-proven performance and robust feature set, the ADM693AN is a top choice for critical applications where failure is not an option.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess