EN
  • EN
  • DE

AT88SC0204CA-Y6H-T

Part No AT88SC0204CA-Y6H-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 2K I2C 4MHZ 8MINI MAP  /  Secure Memory 8-Mini Map (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoMemory®
Package Tape & Reel
Type Secure Memory
Applications Embedded, Smart Card
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-Mini Map (2x3)
Base Product Number AT88SC0204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Other Names 1611-AT88SC0204CA-Y6H-TDKR-ND,1611-AT88SC0204CA-Y6H-TTRINACTIVE,1611-AT88SC0204CA-Y6H-TTR,1611-AT88SC0204CA-Y6H-TCT,AT88SC0204CA-Y6H-TDKR,1611-AT88SC0204CA-Y6H-TDKRINACTIVE,1611-AT88SC0204CA-Y6H-TDKR,AT88SC0204CA-Y6H-TTR,AT88SC0204CAY6HT,1611-AT88SC0204CA-Y6H-TTR-ND,AT88SC0204CA-Y6H-T-ND,AT88SC0204CA-Y6H-TCT
Standard Package 5,000
Win Source Part Number 1129705-AT88SC0204CA-Y6H-T
Ultra Librarian 3D Model Ultra Librarian AT88SC0204CA-Y6H-T CAD Model

Description

Microchip Technology AT88SC0204CA-Y6H-T Secure Memory IC

The AT88SC0204CA-Y6H-T from Microchip Technology is a robust secure memory integrated circuit designed to offer a high level of security for consumer, industrial, and embedded systems. This product is part of the CryptoMemory® series, which is known for its advanced cryptographic features that help protect sensitive data against various types of attacks.

Key Features:

  • Memory Size: The device comes with 2 Kbits of user memory, divided into four zones, each with separate access rights. This allows for flexible data storage and management.
  • Security: Equipped with a 64-bit cryptographic engine, the AT88SC0204CA-Y6H-T provides a high level of security. It uses a combination of password and challenge/response authentication to prevent unauthorized access.
  • Endurance: The memory IC offers a minimum of 100,000 write/erase cycles, ensuring reliability and longevity for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing peace of mind for long-term applications.
  • Package: This secure memory IC is available in a compact 8-lead SOIC (Y6H) package, making it suitable for space-constrained applications.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Communication Interface: The device supports a two-wire serial interface, facilitating easy integration with microcontrollers and other digital systems.

Applications:

The AT88SC0204CA-Y6H-T is ideal for a variety of applications where secure data storage is paramount. It is commonly used in:

  • Access control systems
  • Prepaid systems
  • Identity verification
  • Secure financial transactions
  • Personal data protection

With its combination of security, flexibility, and reliability, the AT88SC0204CA-Y6H-T from Microchip Technology is an excellent choice for designers looking to incorporate secure memory solutions into their products. Whether you're developing a new access control system or upgrading an existing application, this secure memory IC can provide the cryptographic support needed to safeguard critical data.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1220 $61.7100
130+ $0.9207 $119.6910
195+ $0.8919 $173.9205
270+ $0.8632 $233.0640
350+ $0.8344 $292.0400
465+ $0.7481 $347.8665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess