EN
  • EN
  • DE

ADM693ANZ

Part No ADM693ANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPER MPU 4.4 100MA WD 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1014738-ADM693ANZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM693ANZ CAD Model

Description

The ADM693ANZ is a state-of-the-art supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device provides reliable monitoring of power supply and microprocessor activity in digital systems. Its primary function is to ensure that the system operates within safe voltage thresholds and to manage power-up and power-down sequences effectively.

Key Features

  • Power Supply Monitoring: The ADM693ANZ actively monitors the system's power supply voltage levels, ensuring that they do not fall below a predetermined threshold, which could lead to system instability or damage.
  • Microprocessor Reset: It generates a reset signal to the microprocessor during power-up, power-down, and brownout conditions, which helps in preventing code execution errors and potential system crashes.
  • Battery Backup Switching: The device includes an automatic battery backup switching function, which maintains the system's volatile memory by switching to a backup battery during a power failure.
  • Watchdog Timer: A built-in watchdog timer ensures that the microprocessor is operating correctly by requiring periodic signaling; if the microprocessor fails to signal within a preset time frame, the ADM693ANZ will issue a system reset.
  • Manual Reset Input: An external manual reset input is provided, allowing for a system reset via an external pushbutton or logic signal.

Applications

The ADM693ANZ is versatile and can be used across various applications where reliable system monitoring is critical. These include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Communication Equipment
  • Portable/Battery-Powered Devices

Technical Specifications

The device is offered in an 8-pin PDIP (Plastic Dual In-line Package) and is designed to operate over a wide temperature range, making it suitable for harsh environments. With its precision voltage monitoring and robust feature set, the ADM693ANZ is an essential component for ensuring system reliability and integrity.

Ordering Information

For ordering or to obtain more information on the ADM693ANZ supervisory circuit, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure your systems are well-protected and capable of handling any power-related anomalies with this top-notch supervisory solution.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess