EN
  • EN
  • DE

ADM694ANZ

Part No ADM694ANZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPER MPU 4.65 100MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1014740-ADM694ANZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM694ANZ CAD Model

Description

Product Overview: ADM694ANZ by Analog Devices Inc.

The ADM694ANZ is a specialized integrated circuit designed by Analog Devices Inc., renowned for their precision engineering and high-quality electronic components. This particular chip is a supervisory circuit that provides reliable power supply monitoring and battery control functions specifically tailored for microprocessor systems.

Key Features

  • Power Supply Monitoring: The ADM694ANZ offers precise monitoring of power supply voltages, ensuring that the system is operating within safe parameters. This is crucial for preventing data loss and system failures caused by inadequate power levels.
  • Microprocessor Reset: In the event of a power failure or unforeseen voltage drop, the device generates a reset signal to the microprocessor, effectively safeguarding the system from potential damage or corruption.
  • Battery Backup Switching: This component is capable of automatically switching to a backup battery in case of a main power failure, thus maintaining the functionality of critical system components.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADM694ANZ consumes minimal power, making it an ideal choice for battery-powered applications.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring reliability and performance across various environmental conditions.

Applications

The ADM694ANZ is well-suited for a wide array of applications, particularly those requiring robust power management and microprocessor safety mechanisms. This includes but is not limited to:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Industrial Control Systems
  • Portable Devices

Technical Specifications

The device comes in a PDIP-8 package, which is a standard through-hole mounting package, making it easy to integrate into various circuit designs. It operates within a supply voltage range typically from 4.65V to 5.5V, ensuring compatibility with standard 5V systems.

Conclusion

The ADM694ANZ by Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, reliable integrated circuits. Its power monitoring and control capabilities make it an essential component in safeguarding the integrity of microprocessor-based systems across a diverse range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess