EN
  • EN
  • DE

ADM706RAR-REEL

Part No ADM706RAR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 2.63V WD 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121080-ADM706RAR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM706RAR-REEL CAD Model

Description

Product Overview: ADM706RAR-REEL

The ADM706RAR-REEL is a superior supervisory circuit that comes from the renowned manufacturer, Analog Devices Inc. This product is specifically designed to monitor power supplies in microprocessor systems, providing the necessary management to ensure system stability and reliability. It is an essential component for applications that require precise voltage monitoring and power management.

Key Features

  • Voltage Monitoring: The ADM706RAR-REEL offers precise monitoring of the power supply voltage levels, safeguarding the system against undervoltage conditions that could lead to system failures or data corruption.
  • Power-On Reset Control: With its built-in power-on reset feature, the device ensures that the microprocessor is reset to a known state upon power-up, eliminating the risk of executing erroneous operations due to undefined initial states.
  • Manual Reset: An additional manual reset input enables the system to be reset on demand, providing an extra layer of control for system maintenance or troubleshooting.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM706RAR-REEL operates with low power consumption, making it suitable for battery-operated systems where power conservation is crucial.
  • Watchdog Timer: The inclusion of a watchdog timer helps in preventing system hang-ups by resetting the microprocessor if the software fails to provide periodic updates within a predefined time frame.

Applications

The versatile nature of the ADM706RAR-REEL makes it an ideal choice for a wide range of applications, including:

  • Microprocessor systems
  • Computers and embedded systems
  • Portable/battery-powered devices
  • Intelligent instruments
  • Industrial controllers

Product Packaging

The ADM706RAR-REEL is provided in a convenient reel packaging, facilitating efficient handling and placement in automated manufacturing processes. This packaging ensures the product is well-protected during shipping and storage, and is ready for integration into high-volume production environments.

Conclusion

In summary, the ADM706RAR-REEL by Analog Devices Inc. is a robust power supply supervisory circuit that offers critical protection and management features for microprocessor-based systems. Its low power consumption, comprehensive monitoring capabilities, and user-friendly packaging make it a top choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9603 $62.4195
150+ $0.7879 $118.1850
230+ $0.7634 $175.5820
315+ $0.7387 $232.6905
405+ $0.7142 $289.2510
545+ $0.6403 $348.9635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,588 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess