EN
  • EN
  • DE

ADM707ARZ-RELL

Part No ADM707ARZ-RELL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172984-ADM707ARZ-RELL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM707ARZ-RELL CAD Model

Description

ADM707ARZ-RELL by Analog Devices Inc.

The ADM707ARZ-RELL is a high-performance, low-power supervisory circuit produced by Analog Devices Inc., a leader in the semiconductor industry. This compact, reliable component is designed to monitor power supplies in microprocessor systems, providing essential protection and control features that ensure system stability and functionality.

Key Features:

  • Power Supply Monitoring: The ADM707ARZ-RELL actively supervises the system's power supply, ensuring that voltage levels remain within acceptable thresholds. It is capable of monitoring a 4.40V threshold, which is vital for preventing data corruption and hardware damage due to unstable or inadequate power supply.
  • Reset Output: This device generates a reset signal whenever the monitored power supply falls below the factory-set threshold. The reset output remains active for a minimum of 140 ms after the supply voltage exceeds the reset threshold, providing ample time for the system to stabilize.
  • Low Power Consumption: With a quiescent current of typically 15 µA, the ADM707ARZ-RELL is an energy-efficient solution, contributing to the overall power efficiency of the system it is integrated into.
  • Watchdog Timer: The built-in watchdog timer improves system reliability by resetting the microprocessor if it fails to stroke the watchdog within a preset timeout period, indicating a system malfunction or software error.
  • Manual Reset Input: An additional feature of this supervisory circuit is the manual reset input, which allows for an external trigger to initiate a system reset, offering flexibility and control for maintenance or emergency interventions.

Applications:

The ADM707ARZ-RELL is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Industrial controllers
  • Portable/battery-powered equipment

With its robust feature set and Analog Devices Inc.'s reputation for quality, the ADM707ARZ-RELL is an excellent choice for system designers seeking a reliable supervisory solution. It is available in a compact 8-lead SOIC package, which allows for efficient use of board space in space-constrained applications.

The ADM707ARZ-RELL from Analog Devices Inc. represents a blend of precision engineering and practical design, ensuring that your systems maintain optimal performance and resilience against power-related issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess