EN
  • EN
  • DE

ADM7150ACPZ-3.3

Part No ADM7150ACPZ-3.3
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816732-ADM7150ACPZ-3.3
Ultra Librarian 3D Model Ultra Librarian ADM7150ACPZ-3.3 CAD Model

Description

Product Overview: ADM7150ACPZ-3.3 by Analog Devices Inc.

The ADM7150ACPZ-3.3 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc. This regulator is capable of delivering up to 800 mA of output current while maintaining a low 13.5 mV (typical) dropout voltage at full load. The device operates from an input voltage range of 4.5 V to 16 V and provides a fixed output voltage of 3.3 V, making it an ideal solution for precision analog circuits, data acquisition systems, and high-end audio applications.

Key Features:

  • High Output Accuracy: The ADM7150ACPZ-3.3 offers excellent regulation with an output voltage accuracy of ±1% over line, load, and temperature variations.
  • Low Noise: With an ultra-low noise performance of 1.0 µVrms (10 Hz to 100 kHz), it is perfect for sensitive RF or audio circuits that require a clean power supply.
  • Fast Transient Response: The device's fast transient response ensures stable operation during quick changes in load, making it suitable for high-speed analog and digital circuits.
  • Thermal Protection: It includes over-temperature protection that shuts down the regulator to prevent damage from excessive heat.
  • Current Limit Protection: The built-in current limit protection safeguards the device and the load from damage due to overcurrent conditions.

Applications:

  • Precision Analog/Digital Circuits
  • Data Acquisition Systems
  • High-End Audio Equipment
  • RF Applications

Product Details:

The ADM7150ACPZ-3.3 comes in a compact, lead-frame chip scale package (LFCSP) that measures just 3 mm x 3 mm. This small footprint allows for high-density circuit designs and is particularly beneficial in space-constrained applications. The device also features a low shutdown current of less than 1 µA, making it suitable for battery-powered devices where power conservation is critical.

As a product of Analog Devices Inc., a leader in high-performance analog technology, the ADM7150ACPZ-3.3 is designed to meet the stringent requirements of advanced electronic systems, offering both reliability and performance.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess