EN
  • EN
  • DE

ADM7151ACPZ-04-R7

Part No ADM7151ACPZ-04-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.5V
Output Voltage MAX 5.1V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 7mA ~ 12mA
PSRR 94dB ~ 53dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767958-ADM7151ACPZ-04-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM7151
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM7151ACPZ-04-R7 CAD Model

Description

ADM7151ACPZ-04-R7 - Ultra-Low Noise, High PSRR, RF Linear Regulator

The ADM7151ACPZ-04-R7 is a state-of-the-art linear regulator manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to deliver exceptional performance in RF and sensitive analog applications that demand ultra-low noise and high power supply rejection ratio (PSRR).

Key Features

  • Ultra-Low Noise Output: With an output noise as low as 1.0 μV RMS (10 Hz to 100 kHz), the ADM7151 is ideal for noise-sensitive applications such as PLLs, VCOs, ADCs, DACs, and high-speed transceivers.
  • High PSRR: The device boasts a high PSRR (>70 dB at up to 10 kHz), providing excellent power supply isolation and helping to maintain signal integrity.
  • Wide Input Voltage Range: It supports an input voltage range from 4.5 V to 16 V, accommodating a variety of power sources and system configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.5 V to 5.1 V, allowing for a high degree of flexibility in matching the requirements of the load.
  • High Output Current: The regulator can deliver up to 800 mA of output current, making it suitable for a wide range of applications.
  • Thermal Protection: The ADM7151 is equipped with thermal overload protection to safeguard the device under abnormal operating conditions.
  • Compact Package: It comes in a compact, 8-lead LFCSP package, which is ideal for space-constrained applications.

Applications

The ADM7151ACPZ-04-R7 is particularly well-suited for high-performance applications where power supply noise can compromise the system performance, such as:

  • RF Applications
  • High-Speed Data Converters
  • High-Precision Analog Circuits
  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Equipment

With its combination of ultra-low noise, high PSRR, and flexibility in input and output voltages, the ADM7151ACPZ-04-R7 from Analog Devices Inc. is an excellent choice for designers seeking to optimize the performance and reliability of their sensitive electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2963 $50.3704
17+ $5.8978 $100.2626
27+ $5.6985 $153.8595
38+ $5.3000 $201.4000
50+ $5.1008 $255.0400
62+ $4.9016 $303.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess