EN
  • EN
  • DE

ADM7154ACPZ-2.5-R7

Part No ADM7154ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 600MA 8LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 600mA
Current - Quiescent (Iq) 7 mA
Current - Supply (Max) 10 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADM7154
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADM7154ACPZ-2.5-R7,2156-ADM7154ACPZ-2.5-R7,505-ADM7154ACPZ-2.5-R7TR,ADM7154ACPZ-2.5-R7TR,-2735-ADM7154ACPZ-2.5-R7CT,ADM7154ACPZ-2.5-R7CT-ND,ADM7154ACPZ-2.5-R7TR-ND,ADM7154ACPZ-2.5-R7DKR,505-ADM7154ACPZ-2.5-R7CT,ADM7154ACPZ-2.5-R7CT,-2735-ADM7154ACPZ-2.5-R7DKR,505-ADM7154ACPZ-2.5-R7DKR,ADM7154ACPZ-2.5-R7DKR-ND
Standard Package 1,500
Win Source Part Number 1000048-ADM7154ACPZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADM7154ACPZ-2.5-R7 CAD Model

Description

The ADM7154ACPZ-2.5-R7 from Analog Devices Inc. is a high-performance, low-dropout linear regulator designed to provide precision voltage regulation with a low noise output. This component is particularly suitable for noise-sensitive applications such as RF and precision analog circuits. Its 2.5V fixed output voltage is ideal for systems that require a stable and clean power supply.

Key Features:

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Low Dropout Voltage: Ensures efficient operation even with minimal input-to-output differential.
  • Low Noise Performance: Ultra-low noise output for sensitive electronic applications.
  • High PSRR: Excellent power supply rejection ratio, minimizing the effect of supply voltage variations on the output.
  • Output Current: Capable of delivering up to 600mA of output current.
  • Thermal Protection: Over-temperature protection enhances the reliability and longevity of the device.
  • Package: The LFCSP (Lead Frame Chip Scale Package) ensures a compact footprint and efficient thermal performance.
  • Adjustable Soft-Start: Limits inrush current during startup, providing a controlled voltage ramp.

Applications:

The ADM7154ACPZ-2.5-R7 is versatile and can be used in a variety of applications where voltage precision and low noise are critical. Typical applications include:

  • High-precision data converters
  • RF and wireless infrastructure
  • Medical and healthcare electronics
  • Professional audio equipment
  • Test and measurement systems
  • High-end imaging systems

With its combination of features, the ADM7154ACPZ-2.5-R7 is an excellent choice for designers looking for a reliable LDO regulator that can deliver a clean, stable power supply in a compact and efficient package.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6249 $53.3743
16+ $6.2564 $100.1024
25+ $6.0609 $151.5225
35+ $5.8653 $205.2855
45+ $5.6698 $255.1410
60+ $5.0833 $304.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess