EN
  • EN
  • DE

ADM7155ACPZ-01-R7

Part No ADM7155ACPZ-01-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 600MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 600mA 8-LFCSP-WD (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad, CSP
Case / Package 8-LFCSP-WD (3x3)
Family Name ADM7155
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM7155ACPZ-01-R7TR, ADM7155ACPZ-01-R7CT, ADM7155ACPZ-01-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910539-ADM7155ACPZ-01-R7
Ultra Librarian 3D Model Ultra Librarian ADM7155ACPZ-01-R7 CAD Model

Description

ADM7155ACPZ-01-R7 - Ultra-Low Noise, High PSRR RF Linear Regulator

The ADM7155ACPZ-01-R7 from Analog Devices Inc. is a state-of-the-art linear voltage regulator designed specifically for noise-sensitive RF applications. This component boasts ultra-low noise performance and high power supply rejection ratio (PSRR), making it an ideal choice for maintaining signal integrity in high-frequency systems.

With an impressive low noise figure of only 1.0 µV RMS (10 Hz to 100 kHz), the ADM7155ACPZ-01-R7 ensures that the power supply does not introduce significant noise into sensitive RF circuits. This characteristic is particularly beneficial for applications such as PLLs, VCOs, high-speed data converters, and precision instrumentation where maintaining a clean power supply is crucial for optimal performance.

The device offers a PSRR of >70 dB up to 10 kHz, which means it can effectively suppress variations in the input power supply, thereby providing a stable output voltage. This is particularly important in environments where the input power supply may be subject to fluctuations or noise that could otherwise adversely affect the performance of the connected RF components.

With an input voltage range of 4.5 V to 16 V and an output voltage range of 1.5 V to 5.5 V, the ADM7155ACPZ-01-R7 is versatile and can be used in a wide array of applications. Its fixed output voltage of 1.0 V and output current capability of up to 600 mA make it suitable for powering a variety of low-voltage circuits.

The regulator is offered in a compact 8-lead LFCSP package, which not only saves board space but also provides excellent thermal performance. Additionally, the ADM7155ACPZ-01-R7 features over-temperature and over-current protection, enhancing the reliability and longevity of the device under various operating conditions.

Whether you are designing a high-precision analog front-end, a sensitive RF receiver, or any other application where power supply noise can be detrimental, the ADM7155ACPZ-01-R7 from Analog Devices Inc. provides a robust and high-performance solution.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6604 $50.6416
10+ $10.3880 $103.8800
15+ $10.0634 $150.9510
21+ $9.7388 $204.5148
27+ $9.4142 $254.1834
36+ $8.4403 $303.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess