EN
  • EN
  • DE

ADM7160AUJZ-2.5-R7

Part No ADM7160AUJZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.2A 5-TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
PSRR 49dB to 44dB (100kHz to 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014786-ADM7160AUJZ-2.5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM7160AUJZ-2.5-R7 CAD Model

Description

ADM7160AUJZ-2.5-R7 Ultra-Low Noise LDO by Analog Devices Inc.

The ADM7160AUJZ-2.5-R7 is a high-performance, ultra-low noise, low dropout linear regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This particular model is tailored to deliver a fixed 2.5V output voltage, providing an ideal solution for sensitive RF or analog circuitry that demands a clean power supply. The device is housed in a compact TSOT-23 package, making it suitable for space-constrained applications.

Key Features:

  • Precision Output: The ADM7160 provides a stable 2.5V output with an accuracy of ±1%, ensuring reliable performance for critical applications.
  • Ultra-Low Noise: With only 1.0 µV RMS of output noise in the 10 Hz to 100 kHz range, this LDO is perfect for noise-sensitive applications such as precision instrumentation, medical devices, and high-end audio.
  • High Power Supply Rejection Ratio (PSRR): The device boasts an impressive PSRR of 80 dB at 10 kHz, which helps to suppress variations in the input voltage and provide a more stable output.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently, even when the input-to-output differential is small, thereby conserving power and extending battery life in portable devices.
  • Current Capability: The ADM7160 can deliver up to 200 mA of output current, catering to a wide range of applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the regulator from damage due to excessive heat.
  • Wide Input Voltage Range: It supports an input voltage range from 2.3V to 5.5V, providing flexibility in various system designs.

Applications:

The ADM7160AUJZ-2.5-R7 is ideal for powering precision analog devices such as high-resolution ADCs and DACs, VCOs, and sensitive transceivers. Its low noise characteristics also make it suitable for use in medical equipment, professional audio equipment, and other applications where power integrity is crucial.

Conclusion:

With its combination of ultra-low noise performance, high PSRR, low dropout, and a fixed 2.5V output, the ADM7160AUJZ-2.5-R7 from Analog Devices Inc. stands out as an excellent choice for designers seeking a reliable and efficient power management solution for their sensitive electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0282 $51.4794
41+ $2.4847 $101.8727
63+ $2.4071 $151.6473
86+ $2.3294 $200.3284
112+ $2.2518 $252.2016
149+ $2.0188 $300.8012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess