EN
  • EN
  • DE

ADM7170ACPZ-1.8-R7

Part No ADM7170ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Adjustable and fixed output voltage options | IC REG LINEAR 1.8V 500MA 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.8V
Output Current 500mA
Current - Quiescent (Iq) 2mA
Maximum Supply Current 5.1mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADM7170
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140949-ADM7170ACPZ-1.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM7170ACPZ-1.8-R7 CAD Model

Description

The ADM7170ACPZ-1.8-R7 is a high-performance, low-dropout (LDO) linear regulator from the reputable manufacturer Analog Devices Inc. Designed to deliver a stable and accurate 1.8V output voltage, this component is a reliable solution for precision voltage regulation in a wide array of electronic applications.

This particular model comes in a compact, lead-free 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for high-density circuit designs. The ADM7170ACPZ-1.8-R7 is characterized by its excellent transient response and low noise operation, which make it an ideal choice for sensitive RF or analog circuits that require a clean power supply.

Key Features:

  • Output Voltage: Fixed 1.8V with high accuracy.
  • Output Current: Capable of delivering up to 500mA of output current, meeting the needs of various high-performance applications.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • High PSRR: Excellent Power Supply Rejection Ratio (PSRR) minimizes the impact of supply voltage variations on the output.
  • Low Noise: Provides a quiet voltage source, critical for RF and precision analog applications.
  • Thermal Protection: Integrated over-temperature shutdown mechanism to protect the device under extreme conditions.
  • Overcurrent Protection: Features built-in current limit functionality for improved safety and reliability.
  • Package: 8-lead LFCSP package that is RoHS compliant and suitable for automated assembly processes.

Applications:

The ADM7170ACPZ-1.8-R7 is versatile and can be used in a variety of applications, including but not limited to:

  • High-end audio equipment
  • Precision instrumentation
  • Data acquisition systems
  • Medical devices
  • Telecommunications infrastructure

In conclusion, the ADM7170ACPZ-1.8-R7 LDO regulator from Analog Devices Inc. offers a blend of performance, reliability, and versatility, making it a top choice for engineers and designers looking for a stable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0802 $50.8020
24+ $4.1684 $100.0416
38+ $4.0381 $153.4478
52+ $3.9079 $203.2108
67+ $3.7776 $253.0992
89+ $3.3868 $301.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess