The ADM7171ACPZ-5.0-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc. This regulator is specifically engineered to deliver a stable and precise 5.0V output voltage, making it an ideal power solution for sensitive analog and digital circuits.
Key Features
- Output Voltage: Fixed 5.0V output with high accuracy.
- High Output Current: Capable of delivering up to 1A of continuous output current.
- Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
- Low Noise: Provides a low noise output, which is crucial for RF and precision analog applications.
- High PSRR: Excellent power supply rejection ratio (PSRR) minimizes the effect of supply voltage variations on the output voltage.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
- Current Limit Protection: Built-in current limit to safeguard the regulator and the load from excessive current conditions.
Applications
- High-precision analog circuits
- RF and wireless infrastructure
- Data acquisition systems
- Medical and healthcare equipment
- Industrial control systems
Package and Quality
The ADM7171ACPZ-5.0-R7 is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for high-density circuit designs. Furthermore, the product is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental safety and sustainability.
Manufacturer Support and Resources
Analog Devices Inc. provides extensive technical support for the ADM7171ACPZ-5.0-R7, including detailed datasheets, application notes, and design resources to facilitate integration into various systems. Customers can access these resources on the Analog Devices website or by contacting their support team directly.