The ADM7171ACPZ-5.0 is a high-performance, low-dropout linear regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This regulator offers a fixed output voltage of 5.0V, making it an ideal power solution for a wide range of applications requiring a stable and precise voltage source.
Key Features:
- Output Voltage: Fixed 5.0V with high accuracy.
- Output Current: Capable of delivering up to 500mA of output current.
- Low Dropout Voltage: Ensures efficient operation even with minimal input-to-output voltage differences.
- Low Noise: Provides a low noise output, which is critical for sensitive RF or precision analog applications.
- High PSRR (Power Supply Rejection Ratio): Offers excellent suppression of input voltage fluctuations, maintaining a stable output.
- Thermal Overload Protection: Incorporates safety features to prevent overheating and damage to the device.
- Fast Transient Response: Responds quickly to changes in load, maintaining output voltage stability.
Applications:
- High-Performance Analog Circuits
- RF Applications
- Precision Data Converters
- Portable and Battery-Powered Equipment
- Medical Devices
- Industrial Controls
Product Specifications:
- Package: 8-Lead LFCSP (3mm x 3mm)
- Temperature Range: -40°C to +125°C operational range, suitable for industrial environments.
- Regulation: Excellent line and load regulation characteristics.
The ADM7171ACPZ-5.0 from Analog Devices Inc. is a versatile and reliable voltage regulator that combines high performance with robust protection features. It is designed to meet the stringent requirements of a variety of applications, ensuring a consistent and precise voltage supply under varying conditions. With its compact form factor and comprehensive specifications, this product stands out as a top choice for designers and engineers seeking a high-quality power management solution.