EN
  • EN
  • DE

ADM7171ACPZ-R7

Part No ADM7171ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1A 8LFCSP / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 6.365V
Voltage Dropout (Max) 0.135V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 2 mA
Current - Supply (Max) 6.3 mA
PSRR 60db ~ 20dB (100kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADM7171
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845256-ADM7171ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM7171ACPZ-R7 CAD Model

Description

ADM7171ACPZ-R7: Ultra-Low Noise, High PSRR, RF Linear Regulator

The ADM7171ACPZ-R7 is a state-of-the-art linear voltage regulator from Analog Devices Inc., designed to deliver exceptional performance for noise-sensitive applications in RF and analog circuits. This regulator stands out for its ultra-low noise output and high power supply rejection ratio (PSRR), making it an ideal choice for systems that require a clean and stable power supply.

Key Features

  • Ultra-Low Noise: With an output noise as low as 1.6 µV RMS over a 10 Hz to 100 kHz bandwidth, the ADM7171ACPZ-R7 ensures minimal interference in sensitive signal processing applications.
  • High PSRR: The device boasts an impressive PSRR of 80 dB at 10 kHz, providing excellent power supply noise rejection and enhancing overall system performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5 V to 16 V, offering flexibility in various power supply configurations.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2 V to 5.5 V, accommodating a wide array of voltage requirements for different components.
  • High Output Current: Capable of delivering up to 500 mA of output current, this regulator can power a diverse set of devices including high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision ICs.
  • Thermal Overload Protection: The ADM7171ACPZ-R7 includes built-in thermal overload protection, safeguarding the device from damage due to overheating.
  • Small Footprint: Housed in a compact 8-lead LFCSP package, the device is suitable for space-constrained applications.

Applications

Due to its exceptional noise performance and robust power delivery, the ADM7171ACPZ-R7 is well-suited for a variety of applications, including:

  • RF and IF amplifiers
  • PLLs, VCOs, and clock distribution circuits
  • High-speed and high-resolution ADCs and DACs
  • Medical and healthcare instrumentation
  • Sensitive communication infrastructure
  • Portable and battery-powered equipment

This product from Analog Devices Inc. represents a blend of performance, versatility, and reliability, ensuring that sensitive electronic systems operate with the highest level of precision and stability.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2160 $50.9680
55+ $1.8183 $100.0065
86+ $1.7615 $151.4890
118+ $1.7047 $201.1546
152+ $1.6478 $250.4656
204+ $1.4774 $301.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess