EN
  • EN
  • DE

ADM803ZAKS-REEL7

Part No ADM803ZAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23 / Processor Supervisor 2.32V 1 Active Low/Open Drain Automotive 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172988-ADM803ZAKS-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADM803
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM803ZAKS-REEL7 CAD Model

Description

ADM803ZAKS-REEL7 - Voltage Supervisor IC by Analog Devices Inc.

The ADM803ZAKS-REEL7 is a highly reliable voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact component is essential for monitoring the power supply voltage in microprocessor systems, ensuring that the system operates within safe voltage levels and providing a reset signal to the processor whenever necessary.

Key Features:

  • Precision Voltage Monitoring: The ADM803ZAKS-REEL7 offers precise voltage monitoring capabilities, ensuring that the voltage levels are under constant surveillance for any signs of irregularity.
  • Power Supply Glitch Immunity: This IC is designed to be immune to short duration power supply glitches, which helps prevent false triggering and unnecessary system resets.
  • Low Power Consumption: With its focus on energy efficiency, the ADM803ZAKS-REEL7 consumes minimal power, making it an ideal choice for battery-powered and portable applications.
  • Reset Output Stage: The device features an active low reset output stage, which remains asserted for a minimum of 140 ms after Vcc has risen above the reset threshold level, ensuring the system has adequate time to stabilize.
  • Small Footprint: Packaged in a small SOT-23 surface-mount package, it is suitable for space-constrained applications.

Applications:

The ADM803ZAKS-REEL7 is versatile and can be used in a wide range of applications, including:

  • Microprocessor & Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Intelligent Instruments
  • Data Communications Equipment

As a product of Analog Devices Inc., the ADM803ZAKS-REEL7 benefits from the company's reputation for producing components that lead the industry in terms of performance, durability, and reliability. Whether you're developing mission-critical industrial systems or consumer electronics, this voltage supervisor IC ensures your designs maintain optimal function and provide the necessary protection against harmful power supply variations.

With its precise monitoring and low power consumption, the ADM803ZAKS-REEL7 is a smart choice for engineers looking to enhance the stability and robustness of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess