EN
  • EN
  • DE

ADM810MAKSZ-REEL7

Part No ADM810MAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits in 3-Lead SC70 and SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 1140979-ADM810MAKSZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM810
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM810MAKSZ-REEL7 CAD Model

Description

ADM810MAKSZ-REEL7 Voltage Supervisor by Analog Devices Inc.

The ADM810MAKSZ-REEL7 is a versatile voltage supervisor component designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This device is engineered to monitor power supplies in microprocessor systems, providing a reliable solution to reset these systems accurately and automatically upon detecting voltage faults. It is an essential component for enhancing the reliability of electronic systems, particularly in applications that require consistent monitoring and maintenance of system integrity.

The ADM810MAKSZ-REEL7 is characterized by its precision voltage monitoring capability. It is designed to assert a reset signal whenever the Vcc voltage falls below a preset threshold, ensuring that the system returns to a known state during a power failure. Once activated, the reset signal is maintained for a minimum of 140ms after Vcc has risen above the reset threshold, providing ample time for the system to stabilize.

This device is offered in a compact SOT-23 package and comes in a tape and reel format (REEL7) suitable for automated assembly processes, making it ideal for high-volume production. The small footprint of the SOT-23 package allows for efficient use of board space, which is particularly valuable in space-constrained applications.

Key features of the ADM810MAKSZ-REEL7 include:

  • Automated system reset during power-up, power-down, and brownout conditions.
  • Low power consumption, making it suitable for battery-operated equipment.
  • Guaranteed reset output down to Vcc = 1.0V, which is critical for low-voltage operations.
  • Temperature range suited for commercial applications: -40°C to +85°C.
  • No external components are required, facilitating ease of use and design simplicity.

The ADM810MAKSZ-REEL7 is an ideal choice for managing microprocessor systems in a variety of applications, including portable devices, computers, controllers, and intelligent instruments. Its ability to provide a reliable reset function makes it an integral component for systems that cannot afford to compromise on stability and require consistent performance under varying power conditions.

Analog Devices Inc. ensures that the ADM810MAKSZ-REEL7 meets the highest quality and performance standards, offering designers a dependable solution for their voltage supervision needs.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess