EN
  • EN
  • DE

ADM811SARTZ-REEL7

Part No ADM811SARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPVSR W/RESET 2.93V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 009077-ADM811SARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM811SARTZ-REEL7 CAD Model

Description

Analog Devices Inc. ADM811SARTZ-REEL7 Voltage Supervisor IC

The ADM811SARTZ-REEL7 is a robust voltage supervisor integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient IC is an essential component for monitoring power supply voltages, ensuring that digital systems operate within their specified voltage ranges and providing a reliable reset signal to microcontrollers and microprocessors upon power-up, power-down, or during a brown-out condition.

Key Features:

  • Voltage Monitoring Precision: The ADM811SARTZ-REEL7 is engineered to monitor 2.93V power supply voltages with high accuracy, making it suitable for precision applications where voltage thresholds are critical.
  • Reset Timeout: It features an internally fixed timeout period, providing a reset signal that lasts a minimum of 140ms, ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage supervisor consumes minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • High Supply Voltage Tolerance: The device can tolerate an input voltage up to 5.5V, accommodating a range of power supply variations and transient conditions without compromising performance.
  • Push-Pull Active Low Reset Output: The IC provides a push-pull active low reset output, ensuring a strong reset signal that is compatible with most microcontrollers and digital systems.

Package and Availability:

The ADM811SARTZ-REEL7 comes in a compact SOT-143 package, making it ideal for space-constrained applications. It is available in tape and reel format, designated by the 'REEL7' suffix, which facilitates efficient handling and placement during the manufacturing process. This packaging format is well-suited for high-volume production environments.

Applications:

This voltage supervisor IC is versatile and can be used in a wide range of applications, including:

  • Portable and Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Embedded Systems
  • Data Storage Equipment
  • Industrial Controllers
  • Automotive Systems

With its precise voltage monitoring capabilities and reliable reset functionality, the ADM811SARTZ-REEL7 is a critical component for ensuring system stability and reliability in various electronic products and systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1498 $51.7410
110+ $0.9434 $103.7740
165+ $0.9139 $150.7935
230+ $0.8844 $203.4120
295+ $0.8550 $252.2250
395+ $0.7665 $302.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess