EN
  • EN
  • DE

ADM823YYKSZ-R7

Part No ADM823YYKSZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/RESET SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.19V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 767966-ADM823YYKSZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADM823
Introduction Date June 29, 2004
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADM823YYKSZ-R7 CAD Model

Description

ADM823YYKSZ-R7: Supervisory Circuit from Analog Devices Inc.

The ADM823YYKSZ-R7 is a high-performance supervisory circuit designed by Analog Devices Inc. to monitor power supply voltage levels and system integrity in digital systems. It ensures that microprocessors and other sensitive digital circuits operate optimally within their specified voltage ranges, enhancing system reliability and performance.

Key Features:

  • Precision Voltage Monitoring: The device is engineered to precisely monitor the power supply voltage, providing a reliable reset signal to the host system whenever the voltage drops below a predetermined threshold, ensuring safe operation and startup.
  • Manual Reset Input: An added feature is the manual reset input, which allows for an external trigger to initiate a system reset, offering additional control to system operators or external circuitry.
  • Low Power Consumption: With its low power consumption, the ADM823YYKSZ-R7 is ideal for battery-powered and portable applications where power efficiency is crucial.
  • High Accuracy: The device boasts a high level of accuracy in monitoring voltage thresholds, contributing to the overall stability and reliability of the system it is protecting.

Applications:

  • Microprocessor Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Embedded Systems
  • Data Communications Equipment

The ADM823YYKSZ-R7 supervisory circuit is packaged in a compact, surface-mountable form factor, making it suitable for space-constrained applications. The product's package is designed for optimal thermal performance and reliability.

Analog Devices Inc. has a reputation for producing high-quality components that meet stringent industry standards, and the ADM823YYKSZ-R7 is no exception. It is designed to provide a robust solution for system voltage monitoring, contributing to the protection of critical system components from the dangers of under-voltage conditions.

With its combination of features, the ADM823YYKSZ-R7 is an essential component for designers looking to enhance the operational stability of their digital systems. Its precision, low power consumption, and ease of integration make it a top choice for a wide array of applications where voltage monitoring is paramount.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8335 $51.0030
44+ $2.3249 $102.2956
67+ $2.2523 $150.9041
92+ $2.1796 $200.5232
119+ $2.1070 $250.7330
159+ $1.8890 $300.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess