EN
  • EN
  • DE

ADM825TYRJZ

Part No ADM825TYRJZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1049+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709373-ADM825TYRJZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM825TYRJZ CAD Model

Description

ADM825TYRJZ Voltage Supervisor by Analog Devices Inc.

The ADM825TYRJZ is a state-of-the-art voltage supervisor designed to ensure the reliability and stability of electronic systems. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this device is an essential component for monitoring power supply voltages.

This voltage supervisor is specifically engineered to monitor a single system supply voltage and issue a reset command to the host processor if that voltage drops below a predetermined threshold. This feature is crucial for preventing system failures and ensuring that all operations resume correctly after a power disturbance.

Key Features:

  • Supply Voltage Monitoring: The ADM825TYRJZ continuously monitors the system voltage and provides a reset output during power-up, power-down, and brown-out conditions.
  • Reset Timeout: It features an adjustable reset timeout period that can be set by the user to ensure the system has adequate time to return to a stable state before resuming operation.
  • Low Power Consumption: With its low power consumption, this device is ideal for portable and battery-operated applications where power efficiency is critical.
  • High Accuracy: It offers high accuracy in monitoring the voltage threshold, ensuring precise control over the reset function.
  • Compact Package: The ADM825TYRJZ comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial applications with extreme temperature conditions.

Applications:

The versatility of the ADM825TYRJZ allows it to be used in a variety of applications including:

  • Microprocessor & Microcontroller Systems
  • Portable and Battery-Powered Equipment
  • Data Storage Systems
  • Industrial Control Systems
  • Telecommunication Systems

In summary, the ADM825TYRJZ from Analog Devices Inc. is a robust and reliable solution for voltage supervision needs in critical electronic systems. Its precision and low power consumption, combined with its compact form factor, make it an ideal choice for designers looking to enhance system integrity through vigilant voltage monitoring.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to €0.6063
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to €0.7916
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to €0.2334
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to €1.5271
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to €0.1309
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to €0.1083
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to €4.5375

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €1.1464 €57.3198
115+ €0.9407 €108.1791
175+ €0.9113 €159.4800
240+ €0.8818 €211.6440
310+ €0.8525 €264.2676
415+ €0.7644 €317.2071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess