EN
  • EN
  • DE

ADM8612N110ACBZ-R7

Part No ADM8612N110ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.1V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200ms Typical
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFBGA, WLCSP
Supplier Device Package 6-WLCSP (0.96x1.46)
Base Product Number ADM8612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADM8612N110ACBZ-R7CT,ADM8612N110ACBZ-R7TR,ADM8612N110ACBZ-R7DKR,-2735-ADM8612N110ACBZ-R7CT
Standard Package 3,000
Win Source Part Number 1139475-ADM8612N110ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM8612N110ACBZ-R7 CAD Model

Description

The ADM8612N110ACBZ-R7 is a cutting-edge supervisory circuit manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically designed to monitor power supplies in digital systems and ensure proper system reset. It provides a reliable solution for managing system power-up and power-down sequences, which is critical for maintaining the integrity and reliability of electronic systems.

Key Features

  • Voltage Monitoring: This device is adept at monitoring the voltage threshold levels to safeguard the system against undervoltage conditions, which could lead to system instability or failure.
  • Reset Output: The ADM8612N110ACBZ-R7 provides an active-low reset output, which remains asserted until the monitored voltage reaches the factory-programmed threshold, ensuring the system is reset reliably.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit operates with very low power consumption, making it ideal for use in portable and battery-operated devices.
  • High Accuracy: The precision voltage monitoring ensures high accuracy, which is crucial for sensitive applications where voltage levels must be maintained within tight tolerances.
  • Compact Package: Housed in a compact package, the ADM8612N110ACBZ-R7 is suitable for space-constrained applications, providing robust functionality without occupying significant board space.

Applications

The ADM8612N110ACBZ-R7 is versatile and can be employed in a wide array of applications, including:

  • Microprocessor/ Microcontroller systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Computers and servers
  • Communication infrastructure

Technical Specifications

Parameter Value
Threshold Voltage Factory-programmed
Output Type Active-low reset
Operating Temperature -40°C to +85°C
Package / Case Compact
Mounting Type Surface Mount

With its robust feature set and the reputation of Analog Devices for quality and reliability, the ADM8612N110ACBZ-R7 is an excellent choice for system designers looking to enhance system stability and performance.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0232 $50.5800
61+ $1.6601 $101.2661
94+ $1.6082 $151.1708
129+ $1.5563 $200.7627
167+ $1.5045 $251.2515
223+ $1.3488 $300.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess