EN
  • EN
  • DE

ADM8828ART-REEL7

Part No ADM8828ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump INV -1.5V to -5.5V 25mA 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Win Source Part Number 173007-ADM8828ART-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM8828
Introduction Date October 19, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM8828ART-REEL7 CAD Model

Description

ADM8828ART-REEL7 - Voltage Regulator IC by Analog Devices Inc.

The ADM8828ART-REEL7 is a high-performance voltage regulator integrated circuit (IC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is designed to provide reliable and efficient voltage regulation for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The ADM8828ART-REEL7 offers a stable output voltage, which is essential for maintaining the performance of sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, this voltage regulator can maintain regulation with a minimal difference between the input and output voltages, making it ideal for low-voltage operations.
  • High Accuracy: Analog Devices Inc. is known for precision, and this IC is no exception. It provides high accuracy in voltage regulation, ensuring the connected components operate within their optimal voltage ranges.
  • Package Type: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Tape and Reel: The “REEL7” suffix indicates that this IC is provided in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

Applications

The ADM8828ART-REEL7 is versatile and can be used in various applications, including:

  • Portable Devices: Its small footprint and efficient power regulation make it suitable for battery-powered devices such as smartphones, tablets, and portable media players.
  • Power Management Solutions: It can be integrated into power management modules for more complex systems, ensuring stable operation of the overall system.
  • Embedded Systems: The IC can be used in embedded systems where consistent voltage levels are critical for the performance and longevity of the system.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADM8828ART-REEL7 is manufactured with this commitment in mind. The IC undergoes rigorous testing to ensure it meets the industry standards for reliability and performance.

Whether you are designing a new system or upgrading an existing one, the ADM8828ART-REEL7 by Analog Devices Inc. is an excellent choice for a wide range of voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4476 $51.7140
36+ $2.8288 $101.8368
55+ $2.7404 $150.7220
76+ $2.6520 $201.5520
98+ $2.5636 $251.2328
131+ $2.2984 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,901 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess