EN
  • EN
  • DE

ADM1051AJR-REEL7

Part No ADM1051AJR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BDGAP DUAL 1.5/1.8V 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 12V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Power on Reset
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM1051
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41931-ADM1051AJR-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1051AJR-REEL7 CAD Model

Description

Product Overview: ADM1051AJR-REEL7 by Analog Devices Inc.

The ADM1051AJR-REEL7 is a high-performance integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance electronics. This particular component is a testament to the company's commitment to providing advanced solutions for power supply monitoring and control systems.

Key Features:

  • Accurate Monitoring: The ADM1051AJR-REEL7 offers precise voltage monitoring capabilities, ensuring that the power supply operates within safe parameters.
  • High Reliability: Engineered for high reliability, this IC is ideal for critical applications where consistent performance is a must.
  • Flexibility: With its versatile design, it can be used in a variety of power management applications across multiple industries.
  • Compact Packaging: Supplied in a compact package, the ADM1051AJR-REEL7 is suitable for space-constrained applications.
  • Tape and Reel Delivery: The '-REEL7' suffix indicates that this product is provided in a tape and reel format, facilitating automated manufacturing processes.

Applications:

The ADM1051AJR-REEL7 is commonly employed in systems that require meticulous power supply monitoring, such as:

  • Telecommunications equipment
  • Industrial control systems
  • Data centers and servers
  • Medical devices
  • Automotive electronics

Technical Specifications:

This IC is designed to operate over a wide temperature range, ensuring stability and performance under varying environmental conditions. With its robust design, the ADM1051AJR-REEL7 is capable of withstanding the rigors of complex electronic systems.

Quality Assurance:

Analog Devices Inc. is renowned for its commitment to quality, and the ADM1051AJR-REEL7 is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer.

For more detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

Ordering Information:

The ADM1051AJR-REEL7 is available for order directly from Analog Devices Inc. or through authorized distributors. Please reference the specific part number when placing an order to ensure the correct configuration of the product.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess