EN
  • EN
  • DE

ADM8829ART-REEL7

Part No ADM8829ART-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump INV -1.5V to -5.5V 25mA 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Win Source Part Number 173008-ADM8829ART-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name ADM8829
Introduction Date October 19, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADM8829ART-REEL7 CAD Model

Description

Product Overview: ADM8829ART-REEL7 by Analog Devices Inc.

The ADM8829ART-REEL7 is a cutting-edge voltage regulator component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the ADM8829 series, which is renowned for its high efficiency and reliability. Designed to meet the rigorous standards of modern electronics, the ADM8829ART-REEL7 is ideal for a wide range of applications, from portable devices to industrial systems.

Key Features:

  • High Efficiency: The ADM8829ART-REEL7 boasts a high level of efficiency, which is crucial for battery-powered devices, ensuring longer operation times between charges.
  • Low Dropout: It features a low dropout voltage, making it suitable for applications where the supply voltage is very close to the output voltage, thereby minimizing power loss and improving overall system performance.
  • Adjustable Output: The output voltage is adjustable, providing flexibility for designers to tailor the voltage regulator to the specific needs of their application.
  • Thermal Protection: It includes thermal protection features that prevent the device from overheating, thereby ensuring the safety and longevity of both the voltage regulator and the system it is used in.
  • Small Footprint: The compact size of the ADM8829ART-REEL7 makes it an excellent choice for space-constrained applications, allowing for more efficient use of the printed circuit board (PCB) area.

Applications:

The versatility of the ADM8829ART-REEL7 allows it to be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless Networking Devices
  • GPS Devices
  • Industrial Control Systems

Product Packaging:

The ADM8829ART-REEL7 comes in a tape and reel packaging format, which facilitates automated assembly processes and is well-suited for high-volume production environments. This packaging ensures safe handling and delivery of the components, reducing the risk of damage during transportation and storage.

Conclusion:

Analog Devices Inc.'s ADM8829ART-REEL7 is a top-tier voltage regulator that delivers both performance and versatility. Its high efficiency, adjustable output, and compact size make it an ideal choice for designers looking to optimize their power management solutions across a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess